Skyworks Solutions, Inc. 0.6 to 6.0 GHz SP4T MIPI® Antenna Tuning Switch SKY59269-702LF

Description
The SKY59269-702LF is a Quad Flat No-Lead (QFN) single-pole, four-throw (SP4T) switch designed for antenna tuning applications that require very low RON, COFF and high VPK. The switch can be used for either series or shunt tuning applications. Depending on the register setting, the antenna port can be connected to one of the four switched RF outputs or to multiple pre-defined outputs simultaneously, while the other RF ports are in isolation state to the antenna port. The part is designed to sustain a peak voltage of 80 V typical without going to breakdown. The switching is controlled by an integrated Mobile Industry Processor Interface (MIPI®), v2.0 decoder. The SKY59269-702LF is provided in a compact 12-pin, 1.6 x 1.6 x 0.45 mm (typical) QFN package that meets requirements for board-level assembly.
Request a Quote
Description
The SKY59269-702LF is a Quad Flat No-Lead (QFN) single-pole, four-throw (SP4T) switch designed for antenna tuning applications that require very low RON, COFF and high VPK. The switch can be used for either series or shunt tuning applications. Depending on the register setting, the antenna port can be connected to one of the four switched RF outputs or to multiple pre-defined outputs simultaneously, while the other RF ports are in isolation state to the antenna port. The part is designed to sustain a peak voltage of 80 V typical without going to breakdown. The switching is controlled by an integrated Mobile Industry Processor Interface (MIPI®), v2.0 decoder. The SKY59269-702LF is provided in a compact 12-pin, 1.6 x 1.6 x 0.45 mm (typical) QFN package that meets requirements for board-level assembly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.6 to 6.0 GHz SP4T MIPI® Antenna Tuning Switch - SKY59269-702LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.6 to 6.0 GHz SP4T MIPI® Antenna Tuning Switch
SKY59269-702LF
0.6 to 6.0 GHz SP4T MIPI® Antenna Tuning Switch SKY59269-702LF
The SKY59269-702LF is a Quad Flat No-Lead (QFN) single-pole, four-throw (SP4T) switch designed for antenna tuning applications that require very low RON, COFF and high VPK. The switch can be used for either series or shunt tuning applications. Depending on the register setting, the antenna port can be connected to one of the four switched RF outputs or to multiple pre-defined outputs simultaneously, while the other RF ports are in isolation state to the antenna port. The part is designed to sustain a peak voltage of 80 V typical without going to breakdown. The switching is controlled by an integrated Mobile Industry Processor Interface (MIPI®), v2.0 decoder. The SKY59269-702LF is provided in a compact 12-pin, 1.6 x 1.6 x 0.45 mm (typical) QFN package that meets requirements for board-level assembly.

The SKY59269-702LF is a Quad Flat No-Lead (QFN) single-pole, four-throw (SP4T) switch designed for antenna tuning applications that require very low RON, COFF and high VPK. The switch can be used for either series or shunt tuning applications. Depending on the register setting, the antenna port can be connected to one of the four switched RF outputs or to multiple pre-defined outputs simultaneously, while the other RF ports are in isolation state to the antenna port.

The part is designed to sustain a peak voltage of 80 V typical without going to breakdown.

The switching is controlled by an integrated Mobile Industry Processor Interface (MIPI®), v2.0 decoder.

The SKY59269-702LF is provided in a compact 12-pin, 1.6 x 1.6 x 0.45 mm (typical) QFN package that meets requirements for board-level assembly.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Switches
Product Number SKY59269-702LF
Product Name 0.6 to 6.0 GHz SP4T MIPI® Antenna Tuning Switch
Package Type Surface Mount; QFN, 12L
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - AS172-73-B - Richardson RFPD
Specs
Package Type SOT-6
Frequency Range 0.3000 to 2000 MHz
Insertion Loss 0.4000 dB
View Details
0.1 to 3.8 GHz SP4T High-Power Antenna Tuning Switch - SKY19257-684LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 10L
Frequency Range 100 to 3800 MHz
Type Single Pole Four Throw; SP4T
View Details
2 suppliers
Si83408BDA-IF Isolated Smart Switch - Si83408BDA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface SPI
Output Channels 4
View Details