Skyworks Solutions, Inc.
Sky5® Front-End Module for 5G Applications
SKY58269-11
Description
5GNR UHB LPAMiF (n79)
Request a Quote
Email Supplier
Description
5GNR UHB LPAMiF (n79)
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
SKY58269-11 |
|
Product Name
|
Sky5® Front-End Module for 5G Applications |
|
Package Type
|
Surface Mount; 30-pad configuration
|
Unlock Full Specs
to access all available technical data
Similar Products
Minimum Gain
10.8 dB
Maximum Gain
11.8 dB
Noise Figure
4 dB
View Details
Amplifier Type
Power Amplifier
Applications
Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range
791 to 821 MHz
View Details