Skyworks Solutions, Inc. Sky5® Mid- and High Band Front-End Module for 3G, 4G, and 5G Applications SKY58107-31

Description
The SKY58107-31 meets strict 5G NR and LTE advanced requirements where wider bandwidth (100 MHz) and carrier aggregation are used for higher data rates. Combined filtering, RF matching, and TRx switching internal to the module optimizes performance for popular Downlink (DL) CA band combinations. The device includes all needed components between the antenna and RFIC transceiver and provides superior Rx sensitivity and Tx efficiency. Two ANT ports provide flexibility to support multiple ANT configurations and ANT swap function. For the Uplink, the PA blocks support very wide bandwidth 5G NR operations: up to 50 MHz for n1 and up to 100 MHz for n41.
Request a Quote
Description
The SKY58107-31 meets strict 5G NR and LTE advanced requirements where wider bandwidth (100 MHz) and carrier aggregation are used for higher data rates. Combined filtering, RF matching, and TRx switching internal to the module optimizes performance for popular Downlink (DL) CA band combinations. The device includes all needed components between the antenna and RFIC transceiver and provides superior Rx sensitivity and Tx efficiency. Two ANT ports provide flexibility to support multiple ANT configurations and ANT swap function. For the Uplink, the PA blocks support very wide bandwidth 5G NR operations: up to 50 MHz for n1 and up to 100 MHz for n41.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sky5® Mid- and High Band Front-End Module for 3G, 4G, and 5G Applications - SKY58107-31 - Skyworks Solutions, Inc.
Irvine, CA, United States
Sky5® Mid- and High Band Front-End Module for 3G, 4G, and 5G Applications
SKY58107-31
Sky5® Mid- and High Band Front-End Module for 3G, 4G, and 5G Applications SKY58107-31
The SKY58107-31 meets strict 5G NR and LTE advanced requirements where wider bandwidth (100 MHz) and carrier aggregation are used for higher data rates. Combined filtering, RF matching, and TRx switching internal to the module optimizes performance for popular Downlink (DL) CA band combinations. The device includes all needed components between the antenna and RFIC transceiver and provides superior Rx sensitivity and Tx efficiency. Two ANT ports provide flexibility to support multiple ANT configurations and ANT swap function. For the Uplink, the PA blocks support very wide bandwidth 5G NR operations: up to 50 MHz for n1 and up to 100 MHz for n41.

The SKY58107-31 meets strict 5G NR and LTE advanced requirements where wider bandwidth (100 MHz) and carrier aggregation are used for higher data rates. Combined filtering, RF matching, and TRx switching internal to the module optimizes performance for popular Downlink (DL) CA band combinations. The device includes all needed components between the antenna and RFIC transceiver and provides superior Rx sensitivity and Tx efficiency. Two ANT ports provide flexibility to support multiple ANT configurations and ANT swap function. For the Uplink, the PA blocks support very wide bandwidth 5G NR operations: up to 50 MHz for n1 and up to 100 MHz for n41.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY58107-31
Product Name Sky5® Mid- and High Band Front-End Module for 3G, 4G, and 5G Applications
Unlock Full Specs
to access all available technical data

Similar Products

WLAN 802.11,b,g Front-end Module - SKY65249-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Laminate
View Details
Isolated Analog Amplifier - Si8921AB-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details
5 GHz Power Amplifier with Power Detector - SE2537L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5900 MHz
View Details
2 suppliers
RF Amplifiers - AGB3301RS24Q1 - 1142917-AGB3301RS24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 250 to 3000 MHz
Minimum Gain 15 dB
View Details
3 suppliers