Skyworks Solutions, Inc. 0.6 to 3.0 GHz Dual SPST (2xSPST) Shunt Switch (Two-Bit Control) in a WLCSP Package SKY19003-001

Description
Please note: SKY19003-001 is being discontinued and is not recommended for new designs. The suggested replacement is SKY19237-001 The SKY19003-001 is a wafer level chip scale package (WLCSP) dual-shunt, single-pole, single-throw (2xSPST) switch with integrated logic and bias block. Both paths are connected on one side to a single RF ground bump. The SKY19003-001 linearity is high enough to meet carrier aggregation requirements. The part is designed to sustain a peak voltage of 80 V typical without going to breakdown. The logic block operates with a 1.8 V high control voltage and requires a 2.85 V nominal VDD supply. The SKY19003-001 is provided in a compact 8-bump, 1.277 x 1.377 x 0.4 mm WLCSP that meets requirements for board-level assembly. Bump diameters are 217 microns, with a minimum bump pitch of 400 microns.
Request a Quote Datasheet
Description
Please note: SKY19003-001 is being discontinued and is not recommended for new designs. The suggested replacement is SKY19237-001 The SKY19003-001 is a wafer level chip scale package (WLCSP) dual-shunt, single-pole, single-throw (2xSPST) switch with integrated logic and bias block. Both paths are connected on one side to a single RF ground bump. The SKY19003-001 linearity is high enough to meet carrier aggregation requirements. The part is designed to sustain a peak voltage of 80 V typical without going to breakdown. The logic block operates with a 1.8 V high control voltage and requires a 2.85 V nominal VDD supply. The SKY19003-001 is provided in a compact 8-bump, 1.277 x 1.377 x 0.4 mm WLCSP that meets requirements for board-level assembly. Bump diameters are 217 microns, with a minimum bump pitch of 400 microns.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6 to 3.0 GHz Dual SPST (2xSPST) Shunt Switch (Two-Bit Control) in a WLCSP Package - SKY19003-001 - Skyworks Solutions, Inc.
Irvine, CA, United States
0.6 to 3.0 GHz Dual SPST (2xSPST) Shunt Switch (Two-Bit Control) in a WLCSP Package
SKY19003-001
0.6 to 3.0 GHz Dual SPST (2xSPST) Shunt Switch (Two-Bit Control) in a WLCSP Package SKY19003-001
Please note: SKY19003-001 is being discontinued and is not recommended for new designs. The suggested replacement is SKY19237-001 The SKY19003-001 is a wafer level chip scale package (WLCSP) dual-shunt, single-pole, single-throw (2xSPST) switch with integrated logic and bias block. Both paths are connected on one side to a single RF ground bump. The SKY19003-001 linearity is high enough to meet carrier aggregation requirements. The part is designed to sustain a peak voltage of 80 V typical without going to breakdown. The logic block operates with a 1.8 V high control voltage and requires a 2.85 V nominal VDD supply. The SKY19003-001 is provided in a compact 8-bump, 1.277 x 1.377 x 0.4 mm WLCSP that meets requirements for board-level assembly. Bump diameters are 217 microns, with a minimum bump pitch of 400 microns.

Please note: SKY19003-001 is being discontinued and is not recommended for new designs. The suggested replacement is SKY19237-001

The SKY19003-001 is a wafer level chip scale package (WLCSP) dual-shunt, single-pole, single-throw (2xSPST) switch with integrated logic and bias block. Both paths are connected on one side to a single RF ground bump.
The SKY19003-001 linearity is high enough to meet carrier aggregation requirements. The part is designed to sustain a peak voltage of 80 V typical without going to breakdown. The logic block operates with a 1.8 V high control voltage and requires a 2.85 V nominal VDD supply.
The SKY19003-001 is provided in a compact 8-bump, 1.277 x 1.377 x 0.4 mm WLCSP that meets requirements for board-level assembly. Bump diameters are 217 microns, with a minimum bump pitch of 400 microns.

Supplier's Site
RF Switches - SKY19003-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY19003-001
RF Switches SKY19003-001
RF Switch IC General Purpose 2 x SPST 8-WLCSP (1.28x1.38)

RF Switch IC General Purpose 2 x SPST 8-WLCSP (1.28x1.38)

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number SKY19003-001 SKY19003-001
Product Name 0.6 to 3.0 GHz Dual SPST (2xSPST) Shunt Switch (Two-Bit Control) in a WLCSP Package RF Switches
Package Type Surface Mount; WLCSP 8-bump Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

0.1-3.8 GHz SP5T Antenna Switch - SKY13415-485LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 100 to 3800 MHz
Isolation 26 to 42 dB
View Details
4 suppliers
GaAs SP2T Switch for Ultra Wideband (UWB) 3–8 GHz - SKY13298-360LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 8L
Frequency Range 3000 to 8000 MHz
Isolation 22 to 25 dB
View Details
3 suppliers
0.01-6.0 GHz GaAs SPDT Switch - SKY13350-385LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 10 to 6000 MHz
Isolation 18 to 20 dB
View Details
3 suppliers