Skyworks Solutions, Inc. 0.9-4.0 GHz 50 W High Power Silicon PIN Diode SPDT Switch SKY12207-306LF

Description
The SKY12207-306LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device operates over the 900 MHz to 4 GHz band. It features low insertion loss, excellent power handling, and superb linearity with low DC power consumption. The SKY12207-306LF is well-suited for use as a high power transmit/receive switch in a variety of telecommunication systems such as WiMAX, TD-SCDMA, or LTE base stations. The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet
Description
The SKY12207-306LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device operates over the 900 MHz to 4 GHz band. It features low insertion loss, excellent power handling, and superb linearity with low DC power consumption. The SKY12207-306LF is well-suited for use as a high power transmit/receive switch in a variety of telecommunication systems such as WiMAX, TD-SCDMA, or LTE base stations. The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9-4.0 GHz 50 W High Power Silicon PIN Diode SPDT Switch - SKY12207-306LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.9-4.0 GHz 50 W High Power Silicon PIN Diode SPDT Switch
SKY12207-306LF
0.9-4.0 GHz 50 W High Power Silicon PIN Diode SPDT Switch SKY12207-306LF
The SKY12207-306LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device operates over the 900 MHz to 4 GHz band. It features low insertion loss, excellent power handling, and superb linearity with low DC power consumption. The SKY12207-306LF is well-suited for use as a high power transmit/receive switch in a variety of telecommunication systems such as WiMAX, TD-SCDMA, or LTE base stations. The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.

The SKY12207-306LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device operates over the 900 MHz to 4 GHz band. It features low insertion loss, excellent power handling, and superb linearity with low DC power consumption.
The SKY12207-306LF is well-suited for use as a high power transmit/receive switch in a variety of telecommunication systems such as WiMAX, TD-SCDMA, or LTE base stations.
The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.

Supplier's Site
RF and Microwave Switch - SKY12207-306LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY12207-306LF
RF and Microwave Switch SKY12207-306LF
0.9-4.0 GHz 50 W High Power Silicon PIN Diode SPDT Switch

0.9-4.0 GHz 50 W High Power Silicon PIN Diode SPDT Switch

Supplier's Site Datasheet
RF Switches - 863-1414-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1414-2-ND
RF Switches 863-1414-2-ND
RF Switch IC General Purpose SPDT 4GHz 50Ohm 16-QFN (4x4)

RF Switch IC General Purpose SPDT 4GHz 50Ohm 16-QFN (4x4)

Buy Now Datasheet
RF Switches - 863-1414-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1414-1-ND
RF Switches 863-1414-1-ND
RF Switch IC General Purpose SPDT 4GHz 50Ohm 16-QFN (4x4)

RF Switch IC General Purpose SPDT 4GHz 50Ohm 16-QFN (4x4)

Buy Now Datasheet
RF Switches - 863-1414-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1414-6-ND
RF Switches 863-1414-6-ND
RF Switch IC General Purpose SPDT 4GHz 50Ohm 16-QFN (4x4)

RF Switch IC General Purpose SPDT 4GHz 50Ohm 16-QFN (4x4)

Buy Now Datasheet
RF Switches - SKY12207-306LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY12207-306LF
RF Switches SKY12207-306LF
RF Switch IC General Purpose SPDT 4 GHz 50Ohm 16-QFN (4x4)

RF Switch IC General Purpose SPDT 4 GHz 50Ohm 16-QFN (4x4)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKY12207-306LF SKY12207-306LF 863-1414-2-ND SKY12207-306LF
Product Name 0.9-4.0 GHz 50 W High Power Silicon PIN Diode SPDT Switch RF and Microwave Switch RF Switches RF Switches
Package Type Surface Mount; QFN, 16L QFN Surface Mount; 16-VQFN Exposed Pad Surface Mount
Frequency Range 900 to 4000 MHz 900 to 4000 MHz 900 to 4000 MHz 900 to 4000 MHz
Isolation 28 to 41 dB 39 dB 29 dB 29 dB
Type Single Pole Double Throw; SPDT (R) SPDT Single Pole Double Throw Single Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Band Matched SP4T Wi-Fi Switch - SKY13575-639LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Isolation 40 dB
View Details
3 suppliers
Si83404BAA-IF Isolated Smart Switch - Si83404BAA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface Parallel
Output Channels 4
View Details