Skyworks Solutions, Inc. 0.1-6.0 GHz DPDT Switch SKY13355-374LF

Description
The SKY13355-374LF is a pHEMT GaAs Double-Pole, Double- Throw (DPDT) switch designed for 2.4 and 6.0 GHz, dual-band wireless LAN applications. The switch provides high linearity performance, low insertion loss, and high isolation in both frequency bands. Switching is controlled by two voltage inputs (V1 and V2). Depending on the logic voltage level applied to the control pins, the ANT1 and ANT2 pins connect to one of two switched RF outputs (RX or TX) through a low insertion loss path while maintaining a high isolation path to the alternate port. The switch is manufactured in a compact, 1.5 x 1.5 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.
Request a Quote Datasheet
Description
The SKY13355-374LF is a pHEMT GaAs Double-Pole, Double- Throw (DPDT) switch designed for 2.4 and 6.0 GHz, dual-band wireless LAN applications. The switch provides high linearity performance, low insertion loss, and high isolation in both frequency bands. Switching is controlled by two voltage inputs (V1 and V2). Depending on the logic voltage level applied to the control pins, the ANT1 and ANT2 pins connect to one of two switched RF outputs (RX or TX) through a low insertion loss path while maintaining a high isolation path to the alternate port. The switch is manufactured in a compact, 1.5 x 1.5 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1-6.0 GHz DPDT Switch - SKY13355-374LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.1-6.0 GHz DPDT Switch
SKY13355-374LF
0.1-6.0 GHz DPDT Switch SKY13355-374LF
The SKY13355-374LF is a pHEMT GaAs Double-Pole, Double- Throw (DPDT) switch designed for 2.4 and 6.0 GHz, dual-band wireless LAN applications. The switch provides high linearity performance, low insertion loss, and high isolation in both frequency bands. Switching is controlled by two voltage inputs (V1 and V2). Depending on the logic voltage level applied to the control pins, the ANT1 and ANT2 pins connect to one of two switched RF outputs (RX or TX) through a low insertion loss path while maintaining a high isolation path to the alternate port. The switch is manufactured in a compact, 1.5 x 1.5 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.

The SKY13355-374LF is a pHEMT GaAs Double-Pole, Double- Throw (DPDT) switch designed for 2.4 and 6.0 GHz, dual-band wireless LAN applications. The switch provides high linearity performance, low insertion loss, and high isolation in both frequency bands.
Switching is controlled by two voltage inputs (V1 and V2). Depending on the logic voltage level applied to the control pins, the ANT1 and ANT2 pins connect to one of two switched RF outputs (RX or TX) through a low insertion loss path while maintaining a high isolation path to the alternate port.
The switch is manufactured in a compact, 1.5 x 1.5 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.

Supplier's Site
RF Switches - 683-1336-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
683-1336-2-ND
RF Switches 683-1336-2-ND
RF Switch IC 802.11a/b/g/n DPDT 6GHz 50Ohm 6-MLPD (1.5x1.5)

RF Switch IC 802.11a/b/g/n DPDT 6GHz 50Ohm 6-MLPD (1.5x1.5)

Buy Now Datasheet
RF Switches - 683-1336-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
683-1336-1-ND
RF Switches 683-1336-1-ND
RF Switch IC 802.11a/b/g/n DPDT 6GHz 50Ohm 6-MLPD (1.5x1.5)

RF Switch IC 802.11a/b/g/n DPDT 6GHz 50Ohm 6-MLPD (1.5x1.5)

Buy Now Datasheet
RF Switches - 683-1336-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
683-1336-6-ND
RF Switches 683-1336-6-ND
RF Switch IC 802.11a/b/g/n DPDT 6GHz 50Ohm 6-MLPD (1.5x1.5)

RF Switch IC 802.11a/b/g/n DPDT 6GHz 50Ohm 6-MLPD (1.5x1.5)

Buy Now Datasheet
RF and Microwave Switch - SKY13355-374LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13355-374LF
RF and Microwave Switch SKY13355-374LF
0.1-6.0 GHz DPDT Switch

0.1-6.0 GHz DPDT Switch

Supplier's Site Datasheet
RF Switches - SKY13355-374LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13355-374LF
RF Switches SKY13355-374LF
RF Switch IC 802.11a/b/g/n DPDT 6 GHz 50Ohm 6-MLPD (1.5x1.5)

RF Switch IC 802.11a/b/g/n DPDT 6 GHz 50Ohm 6-MLPD (1.5x1.5)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKY13355-374LF 683-1336-2-ND SKY13355-374LF SKY13355-374LF
Product Name 0.1-6.0 GHz DPDT Switch RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; DFN, 6L Surface Mount; 6-XFDFN Exposed Pad MLPD Surface Mount
Frequency Range 100 to 6000 MHz 100 to 6000 MHz 100 to 6000 MHz 100 to 6000 MHz
Isolation 15 to 31 dB 15 dB 23.5 dB 15 dB
Type Double Pole Double Throw; DPDT (R) Double Pole Double Throw Double Pole Double Throw; DPDT Double Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - SKY13489-001C - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
View Details
2 suppliers
Si83416BDA-IF Isolated Smart Switch - Si83416BDA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface SPI
Output Channels 2
View Details
RF Switches - SKY13465-557LF - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Impedance 50 ohms; 50Ohm
Type Single Pole Double Throw
View Details
0.25 - 2.15 GHz 4x2 Switch Matrix with Tone/Voltage Decoder - SKY13410-365LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 250 to 2150 MHz
Isolation 30 to 40 dB
View Details
4 suppliers