Skyworks Solutions, Inc. RFFETs - SKY16601-555LF SKY16601-555LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895251-SKY16601-555L F Operating Temperature Range: -40°C ~ 85°C (TA) Features: RF Diode PIN - Single 45V 1.5 A 1 W 2-MLP (2.5x2.5) Package: Reel - TR Package: 2-VSFN Exposed Pad Family Name: SKY16601 Categories: Discrete Semiconductor Products Case / Package: 2-MLP (2.5x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: 863-1567-6, 863-1567-2, 863-1567-1
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895251-SKY16601-555L F Operating Temperature Range: -40°C ~ 85°C (TA) Features: RF Diode PIN - Single 45V 1.5 A 1 W 2-MLP (2.5x2.5) Package: Reel - TR Package: 2-VSFN Exposed Pad Family Name: SKY16601 Categories: Discrete Semiconductor Products Case / Package: 2-MLP (2.5x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: 863-1567-6, 863-1567-2, 863-1567-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFFETs - SKY16601-555LF - 895251-SKY16601-555LF - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - SKY16601-555LF
895251-SKY16601-555LF
RFFETs - SKY16601-555LF 895251-SKY16601-555LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895251-SKY16601-555L F Operating Temperature Range: -40°C ~ 85°C (TA) Features: RF Diode PIN - Single 45V 1.5 A 1 W 2-MLP (2.5x2.5) Package: Reel - TR Package: 2-VSFN Exposed Pad Family Name: SKY16601 Categories: Discrete Semiconductor Products Case / Package: 2-MLP (2.5x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: 863-1567-6, 863-1567-2, 863-1567-1

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895251-SKY16601-555LF
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RF Diode PIN - Single 45V 1.5 A 1 W 2-MLP (2.5x2.5)
Package: Reel - TR
Package: 2-VSFN Exposed Pad
Family Name: SKY16601
Categories: Discrete Semiconductor Products
Case / Package: 2-MLP (2.5x2.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: 863-1567-6, 863-1567-2, 863-1567-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 895251-SKY16601-555LF
Product Name RFFETs - SKY16601-555LF
Package Type SOT3; 2-MLP (2.5x2.5)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1464725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type V-dfn3333
View Details
 - 2ED21094S06JXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET; IGBT
Package Type PG-DSO-14
View Details
60 V, 360 mA N-channel Trench MOSFET - 2N7002P,235 - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers