Skyworks Solutions, Inc. RX Diversity FEM with Carrier Aggregation (B26, B8, B20, B1/4, B3, and B7) SKY13744-11

Description
RX Diversity FEM with Carrier Aggregation (B26, B8, B20, B1/4, B3, and B7)
Request a Quote
Description
RX Diversity FEM with Carrier Aggregation (B26, B8, B20, B1/4, B3, and B7)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RX Diversity FEM with Carrier Aggregation (B26, B8, B20, B1/4, B3, and B7) - SKY13744-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
RX Diversity FEM with Carrier Aggregation (B26, B8, B20, B1/4, B3, and B7)
SKY13744-11
RX Diversity FEM with Carrier Aggregation (B26, B8, B20, B1/4, B3, and B7) SKY13744-11
RX Diversity FEM with Carrier Aggregation (B26, B8, B20, B1/4, B3, and B7)

RX Diversity FEM with Carrier Aggregation (B26, B8, B20, B1/4, B3, and B7)

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY13744-11
Product Name RX Diversity FEM with Carrier Aggregation (B26, B8, B20, B1/4, B3, and B7)
Package Type Surface Mount; MCM, 29-lead
Unlock Full Specs
to access all available technical data

Similar Products

870 MHz, 25 dB Gain CATV Power Doubler Amplifier - ACA3748 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 24 dB
Maximum Gain 26 dB
View Details
Sky5® GNSS L1 + L5 Dual-Frequency Low-Noise Amplifier Front-End Module with Post-Filter - SKY55951-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1164 to 1606 MHz
Minimum Gain 17 dB
View Details
CMOS 2.4GHZ TRANSMIT/RECEIVE WLAN RFeIC - RFX2402E - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Operating Voltage 4.6 volts
View Details
RF Amplifiers - ACA1206RS7P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
4 suppliers