Skyworks Solutions, Inc. RX Diversity FEM with Gain SKY13568-11

Description
Please note: SKY13568-11 is being discontinued and is not recommended for new designs. The SKY13568-11 is an RX front-end module (FEM) combining two SP4T switches (input and output switch) with three paths that include B4, B7, and B17 SAW filters in series with high gain LNAs. The four separate paths are GPIO selectable with two control lines. Using advanced switching technology, the SKY13568-11 maintains low insertion loss in the thru path and high isolation between paths when RX filtering and gain stages are selected. Integrated LNAs provide cable loss compensation to overcome path loss from the antenna to the transceiver. The SKY13568-11 is packaged in a small, 4 x 3 x 0.8 mm, 17-lead surface-mount package. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The switch can operate over the temperature range of –35 °C to +90 °C.
Request a Quote
Description
Please note: SKY13568-11 is being discontinued and is not recommended for new designs. The SKY13568-11 is an RX front-end module (FEM) combining two SP4T switches (input and output switch) with three paths that include B4, B7, and B17 SAW filters in series with high gain LNAs. The four separate paths are GPIO selectable with two control lines. Using advanced switching technology, the SKY13568-11 maintains low insertion loss in the thru path and high isolation between paths when RX filtering and gain stages are selected. Integrated LNAs provide cable loss compensation to overcome path loss from the antenna to the transceiver. The SKY13568-11 is packaged in a small, 4 x 3 x 0.8 mm, 17-lead surface-mount package. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The switch can operate over the temperature range of –35 °C to +90 °C.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RX Diversity FEM with Gain - SKY13568-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
RX Diversity FEM with Gain
SKY13568-11
RX Diversity FEM with Gain SKY13568-11
Please note: SKY13568-11 is being discontinued and is not recommended for new designs. The SKY13568-11 is an RX front-end module (FEM) combining two SP4T switches (input and output switch) with three paths that include B4, B7, and B17 SAW filters in series with high gain LNAs. The four separate paths are GPIO selectable with two control lines. Using advanced switching technology, the SKY13568-11 maintains low insertion loss in the thru path and high isolation between paths when RX filtering and gain stages are selected. Integrated LNAs provide cable loss compensation to overcome path loss from the antenna to the transceiver. The SKY13568-11 is packaged in a small, 4 x 3 x 0.8 mm, 17-lead surface-mount package. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The switch can operate over the temperature range of –35 °C to +90 °C.

Please note: SKY13568-11 is being discontinued and is not recommended for new designs.

The SKY13568-11 is an RX front-end module (FEM) combining two SP4T switches (input and output switch) with three paths that include B4, B7, and B17 SAW filters in series with high gain LNAs. The four separate paths are GPIO selectable with two control lines.
Using advanced switching technology, the SKY13568-11 maintains low insertion loss in the thru path and high isolation between paths when RX filtering and gain stages are selected. Integrated LNAs provide cable loss compensation to overcome path loss from the antenna to the transceiver.
The SKY13568-11 is packaged in a small, 4 x 3 x 0.8 mm, 17-lead surface-mount package. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The switch can operate over the temperature range of –35 °C to +90 °C.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY13568-11
Product Name RX Diversity FEM with Gain
Package Type Surface Mount; MCM, 17-Lead
Unlock Full Specs
to access all available technical data

Similar Products

Si8920AC-IS Isolated Amplifier - Si8920AC-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC16
View Details
Dual Band 802.11a/b/g/n Wireless LAN Front End - SE2594L - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
Package Type Surface Mount; Plugin; QFN, 32-pin
View Details
Isolated Analog Amplifier - Si8922BD-IS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details
Sky5® Dual 2.4 GHz, 802.11ax High-Linearity, High-Efficiency Front-End Module - SKY55242-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; MCM, 34-pin
View Details