Skyworks Solutions, Inc. 0.7 to 3.0 GHz High-Isolation SP3T Switch SKY13523-639LF

Description
Please note: SKY13523-639LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY13586-678LF The SKY13523-639LF is a single pole, triple-throw (SP3T) switch used for single-ended filter switching in cellular applications. The SKY13523-639LF maintains low insertion loss and high isolation for all switching paths. Depending on the logic voltage level applied to the control pins (V1 and V2), the RFC pin is connected to one of three switched RF outputs (RF1 to RF3) using a low insertion loss path, while the paths between the RFC pin and the other RF pins are in a high isolation state. The SKY13523-639LF is manufactured in a compact, 14-pin 1.6 x 1.6 mm, Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet
Description
Please note: SKY13523-639LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY13586-678LF The SKY13523-639LF is a single pole, triple-throw (SP3T) switch used for single-ended filter switching in cellular applications. The SKY13523-639LF maintains low insertion loss and high isolation for all switching paths. Depending on the logic voltage level applied to the control pins (V1 and V2), the RFC pin is connected to one of three switched RF outputs (RF1 to RF3) using a low insertion loss path, while the paths between the RFC pin and the other RF pins are in a high isolation state. The SKY13523-639LF is manufactured in a compact, 14-pin 1.6 x 1.6 mm, Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.7 to 3.0 GHz High-Isolation SP3T Switch - SKY13523-639LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.7 to 3.0 GHz High-Isolation SP3T Switch
SKY13523-639LF
0.7 to 3.0 GHz High-Isolation SP3T Switch SKY13523-639LF
Please note: SKY13523-639LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY13586-678LF The SKY13523-639LF is a single pole, triple-throw (SP3T) switch used for single-ended filter switching in cellular applications. The SKY13523-639LF maintains low insertion loss and high isolation for all switching paths. Depending on the logic voltage level applied to the control pins (V1 and V2), the RFC pin is connected to one of three switched RF outputs (RF1 to RF3) using a low insertion loss path, while the paths between the RFC pin and the other RF pins are in a high isolation state. The SKY13523-639LF is manufactured in a compact, 14-pin 1.6 x 1.6 mm, Quad Flat No-Lead (QFN) package.

Please note: SKY13523-639LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY13586-678LF

The SKY13523-639LF is a single pole, triple-throw (SP3T) switch used for single-ended filter switching in cellular applications. The SKY13523-639LF maintains low insertion loss and high isolation for all switching paths.
Depending on the logic voltage level applied to the control pins (V1 and V2), the RFC pin is connected to one of three switched RF outputs (RF1 to RF3) using a low insertion loss path, while the paths between the RFC pin and the other RF pins are in a high isolation state.
The SKY13523-639LF is manufactured in a compact, 14-pin 1.6 x 1.6 mm, Quad Flat No-Lead (QFN) package.

Supplier's Site
RF Switches - 863-1762-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1762-1-ND
RF Switches 863-1762-1-ND
RF Switch IC LTE, TDS-CDMA, W-CDMA SP3T 3GHz 50Ohm 14-QFN (1.6x1.6)

RF Switch IC LTE, TDS-CDMA, W-CDMA SP3T 3GHz 50Ohm 14-QFN (1.6x1.6)

Buy Now Datasheet
RF Switches - 863-1762-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1762-2-ND
RF Switches 863-1762-2-ND
RF Switch IC LTE, TDS-CDMA, W-CDMA SP3T 3GHz 50Ohm 14-QFN (1.6x1.6)

RF Switch IC LTE, TDS-CDMA, W-CDMA SP3T 3GHz 50Ohm 14-QFN (1.6x1.6)

Buy Now Datasheet
RF Switches - SKY13523-639LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13523-639LF
RF Switches SKY13523-639LF
RF Switch IC LTE, TDS-CDMA, W-CDMA SP3T 3 GHz 50Ohm 14-QFN (1.6x1.6)

RF Switch IC LTE, TDS-CDMA, W-CDMA SP3T 3 GHz 50Ohm 14-QFN (1.6x1.6)

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number SKY13523-639LF 863-1762-1-ND SKY13523-639LF
Product Name 0.7 to 3.0 GHz High-Isolation SP3T Switch RF Switches RF Switches
Package Type Surface Mount; QFN, 14L Surface Mount; 14-XFQFN Exposed Pad Surface Mount
Frequency Range 700 to 3000 MHz 700 to 3000 MHz 700 to 3000 MHz
Isolation 50 dB 48 dB 48 dB
Type SP3T (R) SP3T
Unlock Full Specs
to access all available technical data

Similar Products

0.1 to 2.7 GHz SP3T High-Power Antenna Tuning Switch in a QFN Package - SKY19247-686LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 10L
Frequency Range 100 to 2700 MHz
Type SP3T
View Details
0.9 to 6.0 GHz SPDT Switch - SKYA21038 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 900 to 6000 MHz
Isolation 22 to 38 dB
View Details
5 suppliers
0.4 to 3.8 GHz DPDT Switch - SKY13596-397LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 400 to 3800 MHz
Isolation 21 dB
View Details
2 suppliers