Skyworks Solutions, Inc. 0.9 to 6.0 GHz SPDT Switch SKYA21038

Description
The SKYA21038 is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKYA21038 maintains low insertion loss and high isolation for all switching paths. The high-linearity performance and low insertion loss achieved by the switch make it an ideal choice for low-power transmit/receive applications. Depending on the logic voltage applied to the control pin (VCTL), the INPUT pin is connected to one of the two switched RF outputs (OUTPUT1 or OUTPUT2) using a low insertion loss path, while the path between the INPUT pin and the other OUTPUT pin is in a high-isolation state. The switch is "reflective short" on the isolated port. The SKYA21038 has integrated DC blocking capacitors, so no external DC blocking capacitors are required. The switch is manufactured in a compact, 1 × 1 × 0.5 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.
Request a Quote Datasheet
Description
The SKYA21038 is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKYA21038 maintains low insertion loss and high isolation for all switching paths. The high-linearity performance and low insertion loss achieved by the switch make it an ideal choice for low-power transmit/receive applications. Depending on the logic voltage applied to the control pin (VCTL), the INPUT pin is connected to one of the two switched RF outputs (OUTPUT1 or OUTPUT2) using a low insertion loss path, while the path between the INPUT pin and the other OUTPUT pin is in a high-isolation state. The switch is "reflective short" on the isolated port. The SKYA21038 has integrated DC blocking capacitors, so no external DC blocking capacitors are required. The switch is manufactured in a compact, 1 × 1 × 0.5 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9 to 6.0 GHz SPDT Switch - SKYA21038 - Skyworks Solutions, Inc.
Irvine, CA, United States
0.9 to 6.0 GHz SPDT Switch
SKYA21038
0.9 to 6.0 GHz SPDT Switch SKYA21038
The SKYA21038 is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKYA21038 maintains low insertion loss and high isolation for all switching paths. The high-linearity performance and low insertion loss achieved by the switch make it an ideal choice for low-power transmit/receive applications. Depending on the logic voltage applied to the control pin (VCTL), the INPUT pin is connected to one of the two switched RF outputs (OUTPUT1 or OUTPUT2) using a low insertion loss path, while the path between the INPUT pin and the other OUTPUT pin is in a high-isolation state. The switch is "reflective short" on the isolated port. The SKYA21038 has integrated DC blocking capacitors, so no external DC blocking capacitors are required. The switch is manufactured in a compact, 1 × 1 × 0.5 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.

The SKYA21038 is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKYA21038 maintains low insertion loss and high isolation for all switching paths.
The high-linearity performance and low insertion loss achieved by the switch make it an ideal choice for low-power transmit/receive applications. Depending on the logic voltage applied to the control pin (VCTL), the INPUT pin is connected to one of the two switched RF outputs (OUTPUT1 or OUTPUT2) using a low insertion loss path, while the path between the INPUT pin and the other OUTPUT pin is in a high-isolation state. The switch is "reflective short" on the isolated port.
The SKYA21038 has integrated DC blocking capacitors, so no external DC blocking capacitors are required.
The switch is manufactured in a compact, 1 × 1 × 0.5 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.

Supplier's Site
Downers Grove, IL, United States
RF and Microwave Switch
SKYA21038
RF and Microwave Switch SKYA21038
The SKYA21038 is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKYA21038 maintains low insertion loss and high isolation for all switching paths. The high-linearity performance and low insertion loss achieved by the switch make it an ideal choice for low-power transmit/receive applications. Depending on the logic voltage applied to the control pin (VCTL), the INPUT pin is connected to one of the two switched RF outputs (OUTPUT1 or OUTPUT2) using a low insertion loss path, while the path between the INPUT pin and the other OUTPUT pin is in a high-isolation state. The switch is ""reflective short"" on the isolated port. The SKYA21038 has integrated DC blocking capacitors, so no external DC blocking capacitors are required. The switch is manufactured in a compact, 1 × 1 × 0.5 mm, 6-pin exposed pad plastic Micro Lead frame Package Dual (MLPD) package.

The SKYA21038 is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKYA21038 maintains low insertion loss and high isolation for all switching paths.

The high-linearity performance and low insertion loss achieved by the switch make it an ideal choice for low-power transmit/receive applications. Depending on the logic voltage applied to the control pin (VCTL), the INPUT pin is connected to one of the two switched RF outputs (OUTPUT1 or OUTPUT2) using a low insertion loss path, while the path between the INPUT pin and the other OUTPUT pin is in a high-isolation state. The switch is ""reflective short"" on the isolated port.

The SKYA21038 has integrated DC blocking capacitors, so no external DC blocking capacitors are required.

The switch is manufactured in a compact, 1 × 1 × 0.5 mm, 6-pin exposed pad plastic Micro Lead frame Package Dual (MLPD) package.

Supplier's Site Datasheet
RF/IF and RFID - RF Switches - 1235870-SKYA21038 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1235870-SKYA21038
RF/IF and RFID - RF Switches 1235870-SKYA21038
Win Source Part Number: 1235870-SKYA21038 Category: RF/IF and RFID>RF Switches Features: DC Blocked Package: Tape & Reel Standard Package: 3,000 Test Frequency: 2.45GHz Frequency Range: 900MHz ~ 6GHz Insertion Loss: 0.5dB Isolation: 38dB Circuit: SPDT RF Type: 802.11a/b/g/n/ac, ISM, WLAN Voltage - Supply: 3V ~ 5V Package / Case: 6-XFDFN Exposed Pad Supplier Device Package: 6-MLPD (1x1) Temperature Range - Operating: -40°C ~ 105°C ECCN: 5A991G Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-2099-6,863-2099- 2,863-2099-1

Win Source Part Number: 1235870-SKYA21038
Category: RF/IF and RFID>RF Switches
Features: DC Blocked
Package: Tape & Reel
Standard Package: 3,000
Test Frequency: 2.45GHz
Frequency Range: 900MHz ~ 6GHz
Insertion Loss: 0.5dB
Isolation: 38dB
Circuit: SPDT
RF Type: 802.11a/b/g/n/ac, ISM, WLAN
Voltage - Supply: 3V ~ 5V
Package / Case: 6-XFDFN Exposed Pad
Supplier Device Package: 6-MLPD (1x1)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: 5A991G
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-2099-6,863-2099-2,863-2099-1

Buy Now Datasheet
RF Switches - 863-2099-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-2099-6-ND
RF Switches 863-2099-6-ND
RF Switch IC 802.11a/b/g/n/ac, ISM, WLAN SPDT 6-MLPD (1x1)

RF Switch IC 802.11a/b/g/n/ac, ISM, WLAN SPDT 6-MLPD (1x1)

Buy Now Datasheet
RF Switches - 863-2099-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-2099-2-ND
RF Switches 863-2099-2-ND
RF Switch IC 802.11a/b/g/n/ac, ISM, WLAN SPDT 6-MLPD (1x1)

RF Switch IC 802.11a/b/g/n/ac, ISM, WLAN SPDT 6-MLPD (1x1)

Buy Now Datasheet
RF Switches - 863-2099-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-2099-1-ND
RF Switches 863-2099-1-ND
RF Switch IC 802.11a/b/g/n/ac, ISM, WLAN SPDT 6-MLPD (1x1)

RF Switch IC 802.11a/b/g/n/ac, ISM, WLAN SPDT 6-MLPD (1x1)

Buy Now Datasheet
RF Switches - SKYA21038 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKYA21038
RF Switches SKYA21038
RF Switch IC 802.11a/b/g/n/ac, ISM, WLAN SPDT 6-MLPD (1x1)

RF Switch IC 802.11a/b/g/n/ac, ISM, WLAN SPDT 6-MLPD (1x1)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches RF Switches
Product Number SKYA21038 SKYA21038 1235870-SKYA21038 863-2099-6-ND SKYA21038
Product Name 0.9 to 6.0 GHz SPDT Switch RF and Microwave Switch RF/IF and RFID - RF Switches RF Switches RF Switches
Package Type Surface Mount; MLPD, 6L MLPD Surface Mount; 6-XFDFN Exposed Pad Surface Mount
Frequency Range 900 to 6000 MHz 900 to 6000 MHz 900 to 6000 MHz 900 to 6000 MHz
Isolation 22 to 38 dB 38 dB 38 dB 38 dB 38 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.1-6.0 GHz DPDT Switch - SKY13411-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 6L
Frequency Range 100 to 6000 MHz
Isolation 14 to 26 dB
View Details
3 suppliers
0.7 to 3.8 GHz SP6T LTE Transmit/Receive Switch with MIPI RFFE Interface - SKY13636-695LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 700 to 3800 MHz
Isolation 24 dB
View Details
4 suppliers
GaAs SPDT Switch 100 MHz–2.5 GHz - SKY13278-313LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 100 to 2500 MHz
Isolation 18 to 32 dB
View Details
3 suppliers