Skyworks Solutions, Inc. 0.4 to 3.8 GHz DPDT Switch SKY13596-397LF

Description
The SKY13596-397LF is a state-of-the-art CMOS, Silicon-On- Insulator (SOI) double-pole, double-throw (DPDT) switch. The switch provides high-linearity performance, low insertion loss, and high isolation. Switching is controlled by one voltage input, CTRL1. Depending on the logic voltage level applied to this pin, the PORT1 and PORT2 pins connect to one of the two other RF port pins (PORT3 or PORT4) through a low insertion loss path, while maintaining a high isolation path to the alternate port. No external DC blocking capacitors are required on the RF path as long as no DC voltage is applied externally. The SKY13596-397LF DPDT switch is provided in a compact Quad Flat No-Lead (QFN) 2 x 2 mm package.
Request a Quote
Description
The SKY13596-397LF is a state-of-the-art CMOS, Silicon-On- Insulator (SOI) double-pole, double-throw (DPDT) switch. The switch provides high-linearity performance, low insertion loss, and high isolation. Switching is controlled by one voltage input, CTRL1. Depending on the logic voltage level applied to this pin, the PORT1 and PORT2 pins connect to one of the two other RF port pins (PORT3 or PORT4) through a low insertion loss path, while maintaining a high isolation path to the alternate port. No external DC blocking capacitors are required on the RF path as long as no DC voltage is applied externally. The SKY13596-397LF DPDT switch is provided in a compact Quad Flat No-Lead (QFN) 2 x 2 mm package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.4 to 3.8 GHz DPDT Switch - SKY13596-397LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.4 to 3.8 GHz DPDT Switch
SKY13596-397LF
0.4 to 3.8 GHz DPDT Switch SKY13596-397LF
The SKY13596-397LF is a state-of-the-art CMOS, Silicon-On- Insulator (SOI) double-pole, double-throw (DPDT) switch. The switch provides high-linearity performance, low insertion loss, and high isolation. Switching is controlled by one voltage input, CTRL1. Depending on the logic voltage level applied to this pin, the PORT1 and PORT2 pins connect to one of the two other RF port pins (PORT3 or PORT4) through a low insertion loss path, while maintaining a high isolation path to the alternate port. No external DC blocking capacitors are required on the RF path as long as no DC voltage is applied externally. The SKY13596-397LF DPDT switch is provided in a compact Quad Flat No-Lead (QFN) 2 x 2 mm package.

The SKY13596-397LF is a state-of-the-art CMOS, Silicon-On- Insulator (SOI) double-pole, double-throw (DPDT) switch. The switch provides high-linearity performance, low insertion loss, and high isolation.
Switching is controlled by one voltage input, CTRL1. Depending on the logic voltage level applied to this pin, the PORT1 and PORT2 pins connect to one of the two other RF port pins (PORT3 or PORT4) through a low insertion loss path, while maintaining a high isolation path to the alternate port. No external DC blocking capacitors are required on the RF path as long as no DC voltage is applied externally.
The SKY13596-397LF DPDT switch is provided in a compact Quad Flat No-Lead (QFN) 2 x 2 mm package.

Supplier's Site
RF Switches - SKY13596-397LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13596-397LF
RF Switches SKY13596-397LF
RF Switch IC LTE DPDT 3.8 GHz

RF Switch IC LTE DPDT 3.8 GHz

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number SKY13596-397LF SKY13596-397LF
Product Name 0.4 to 3.8 GHz DPDT Switch RF Switches
Package Type Surface Mount; QFN, 12L
Unlock Full Specs
to access all available technical data

Similar Products

20 MHz-6.0 GHz GaAs SP4T Switch - SKY13322-375LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 10L
Frequency Range 20 to 6000 MHz
Isolation 18 to 28 dB
View Details
4 suppliers
RF Switches - SKY13358-378LF - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
View Details