Skyworks Solutions, Inc. RF Switches - SKY13499-641LF SKY13499-641LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1096717-SKY13499-641 LF Packaging: Reel - TR Impedance: 50 Ohm Circuit: DPDT Frequency - Lower: 700MHz Frequency - Upper: 3GHz Isolation @ Frequency: 23.5dB @ 1GHz Insertion Loss @ Frequency: 0.65dB @ 2.7GHz IIP3: 61dBm (typ) RF Type: LTE, MMDS, WCS, WiMAX Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 90°C Case / Package: 14-QFN (1.6x2) Supply Voltage - Operating: 2.5 V to 4.8 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1096717-SKY13499-641 LF Packaging: Reel - TR Impedance: 50 Ohm Circuit: DPDT Frequency - Lower: 700MHz Frequency - Upper: 3GHz Isolation @ Frequency: 23.5dB @ 1GHz Insertion Loss @ Frequency: 0.65dB @ 2.7GHz IIP3: 61dBm (typ) RF Type: LTE, MMDS, WCS, WiMAX Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 90°C Case / Package: 14-QFN (1.6x2) Supply Voltage - Operating: 2.5 V to 4.8 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13499-641LF - 1096717-SKY13499-641LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13499-641LF
1096717-SKY13499-641LF
RF Switches - SKY13499-641LF 1096717-SKY13499-641LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1096717-SKY13499-641 LF Packaging: Reel - TR Impedance: 50 Ohm Circuit: DPDT Frequency - Lower: 700MHz Frequency - Upper: 3GHz Isolation @ Frequency: 23.5dB @ 1GHz Insertion Loss @ Frequency: 0.65dB @ 2.7GHz IIP3: 61dBm (typ) RF Type: LTE, MMDS, WCS, WiMAX Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 90°C Case / Package: 14-QFN (1.6x2) Supply Voltage - Operating: 2.5 V to 4.8 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1096717-SKY13499-641LF
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: DPDT
Frequency - Lower: 700MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 23.5dB @ 1GHz
Insertion Loss @ Frequency: 0.65dB @ 2.7GHz
IIP3: 61dBm (typ)
RF Type: LTE, MMDS, WCS, WiMAX
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -30°C to 90°C
Case / Package: 14-QFN (1.6x2)
Supply Voltage - Operating: 2.5 V to 4.8 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1096717-SKY13499-641LF
Product Name RF Switches - SKY13499-641LF
Operating Temperature -30 to 90 C (-22 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products