Skyworks Solutions, Inc. 0.25 - 2.15 GHz 4x2 Switch Matrix with Tone/Voltage Decoder SKY13410-365LF

Description
Please note: SKY13410-365LF is being discontinued and is not recommended for new designs. The SKY13410-365LF is a four-input to two-output switch matrix intended for Direct Broadcast Satellite (DBS) switching and cable TV/modem applications. The SKY13410-365LF enables 16 states, directing any of the four inputs to either of the two outputs. Switch states are selected using tone and voltage signals together with logic levels applied to mode control inputs. The switch can operate over a temperature range of –40 °C to +85 °C. The SKY13410-365LF is manufactured in a compact, 4 x 4 mm, 20-pin Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet
Description
Please note: SKY13410-365LF is being discontinued and is not recommended for new designs. The SKY13410-365LF is a four-input to two-output switch matrix intended for Direct Broadcast Satellite (DBS) switching and cable TV/modem applications. The SKY13410-365LF enables 16 states, directing any of the four inputs to either of the two outputs. Switch states are selected using tone and voltage signals together with logic levels applied to mode control inputs. The switch can operate over a temperature range of –40 °C to +85 °C. The SKY13410-365LF is manufactured in a compact, 4 x 4 mm, 20-pin Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25 - 2.15 GHz 4x2 Switch Matrix with Tone/Voltage Decoder - SKY13410-365LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.25 - 2.15 GHz 4x2 Switch Matrix with Tone/Voltage Decoder
SKY13410-365LF
0.25 - 2.15 GHz 4x2 Switch Matrix with Tone/Voltage Decoder SKY13410-365LF
Please note: SKY13410-365LF is being discontinued and is not recommended for new designs. The SKY13410-365LF is a four-input to two-output switch matrix intended for Direct Broadcast Satellite (DBS) switching and cable TV/modem applications. The SKY13410-365LF enables 16 states, directing any of the four inputs to either of the two outputs. Switch states are selected using tone and voltage signals together with logic levels applied to mode control inputs. The switch can operate over a temperature range of –40 °C to +85 °C. The SKY13410-365LF is manufactured in a compact, 4 x 4 mm, 20-pin Quad Flat No-Lead (QFN) package.

Please note: SKY13410-365LF is being discontinued and is not recommended for new designs.

The SKY13410-365LF is a four-input to two-output switch matrix intended for Direct Broadcast Satellite (DBS) switching and cable TV/modem applications. The SKY13410-365LF enables 16 states, directing any of the four inputs to either of the two outputs. Switch states are selected using tone and voltage signals together with logic levels applied to mode control inputs. The switch can operate over a temperature range of –40 °C to +85 °C.
The SKY13410-365LF is manufactured in a compact, 4 x 4 mm, 20-pin Quad Flat No-Lead (QFN) package.

Supplier's Site
RF/IF and RFID - RF Switches - 1235861-SKY13410-365LF - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1235861-SKY13410-365LF
RF/IF and RFID - RF Switches 1235861-SKY13410-365LF
Win Source Part Number: 1235861-SKY13410-365 LF Category: RF/IF and RFID>RF Switches Package: Tape & Reel (TR) Standard Package: 3,000 Impedance: 50Ohm Test Frequency: 2.15GHz Frequency Range: 250MHz ~ 2.15GHz Insertion Loss: 9dB Isolation: 29dB Voltage - Supply: 3.3V ~ 5V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete

Win Source Part Number: 1235861-SKY13410-365LF
Category: RF/IF and RFID>RF Switches
Package: Tape & Reel (TR)
Standard Package: 3,000
Impedance: 50Ohm
Test Frequency: 2.15GHz
Frequency Range: 250MHz ~ 2.15GHz
Insertion Loss: 9dB
Isolation: 29dB
Voltage - Supply: 3.3V ~ 5V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete

Buy Now Datasheet
RF Switches - SKY13410-365LF-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC 2.15GHz 50Ohm 20-QFN (4x4)

RF Switch IC 2.15GHz 50Ohm 20-QFN (4x4)

Buy Now Datasheet
RF Switches - SKY13410-365LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13410-365LF
RF Switches SKY13410-365LF
RF Switch IC 2.15 GHz 50Ohm 20-QFN (4x4)

RF Switch IC 2.15 GHz 50Ohm 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKY13410-365LF 1235861-SKY13410-365LF SKY13410-365LF-ND SKY13410-365LF
Product Name 0.25 - 2.15 GHz 4x2 Switch Matrix with Tone/Voltage Decoder RF/IF and RFID - RF Switches RF Switches RF Switches
Package Type Surface Mount; QFN, 20L Surface Mount; 20-VFQFN Exposed Pad Surface Mount
Frequency Range 250 to 2150 MHz 250 to 2150 MHz 250 to 2150 MHz
Isolation 30 to 40 dB 29 dB 29 dB 29 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.1 – 3.0 GHz SPDT High Power Switch (Single Bit Control) in a WLCSP Package - SKY13448-001 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; WLCSP, 8-bump
Frequency Range 100 to 3000 MHz
Isolation 25 to 32 dB
View Details
0.1 to 6.0 GHz DPDT Switch - SKYA21070 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 100 to 6000 MHz
Isolation 25 to 34 dB
View Details
3 suppliers
0.4-2.7 GHz SP9T Antenna Switch Module - SKY18108-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 20L
Frequency Range 400 to 2700 MHz
Type SP9T (R)
View Details