Skyworks Solutions, Inc. RF Switches - SKY13408-465LF SKY13408-465LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 810344-SKY13408-465L F Packaging: Reel Impedance: 50Ohm Test Frequency: 6GHz Frequency Range: 1GHz ~ 6GHz Insertion Loss: 1.1dB Isolation: 24dB Circuit: SP3T IIP3: 54dBm P1dB: 34dBm RF Type: WiMax, WLAN Supplier Device Package: 12-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5V
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 810344-SKY13408-465L F Packaging: Reel Impedance: 50Ohm Test Frequency: 6GHz Frequency Range: 1GHz ~ 6GHz Insertion Loss: 1.1dB Isolation: 24dB Circuit: SP3T IIP3: 54dBm P1dB: 34dBm RF Type: WiMax, WLAN Supplier Device Package: 12-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13408-465LF - 810344-SKY13408-465LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13408-465LF
810344-SKY13408-465LF
RF Switches - SKY13408-465LF 810344-SKY13408-465LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 810344-SKY13408-465L F Packaging: Reel Impedance: 50Ohm Test Frequency: 6GHz Frequency Range: 1GHz ~ 6GHz Insertion Loss: 1.1dB Isolation: 24dB Circuit: SP3T IIP3: 54dBm P1dB: 34dBm RF Type: WiMax, WLAN Supplier Device Package: 12-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5V

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 810344-SKY13408-465LF
Packaging: Reel
Impedance: 50Ohm
Test Frequency: 6GHz
Frequency Range: 1GHz ~ 6GHz
Insertion Loss: 1.1dB
Isolation: 24dB
Circuit: SP3T
IIP3: 54dBm
P1dB: 34dBm
RF Type: WiMax, WLAN
Supplier Device Package: 12-QFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-UFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 810344-SKY13408-465LF
Product Name RF Switches - SKY13408-465LF
Frequency 1.00E9 to 6.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details