Skyworks Solutions, Inc. RF Switches - SKY13335-381LF SKY13335-381LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1250488-SKY13335-381 LF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 6-XFDFN Exposed Pad Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 6GHz Isolation @ Frequency: 27dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 3GHz IIP3: 41dBm (typ) P1dB: 26dBm (typ) IP1dB RF Type: 802.11a/b/g/WiFi, WLAN Family Name: SKY13335-381LF Categories: RF/IF and RFID Manufacturer Homepage: www.skyworksinc.com Manufacturer Package: 6-MLPD-UT (1.5x2.0) Alternative Parts (Cross-Reference): HMC646LP2TR; HMC646LP2; HMC646LP2E; Introduction Date: June 22, 2009 Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1250488-SKY13335-381 LF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 6-XFDFN Exposed Pad Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 6GHz Isolation @ Frequency: 27dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 3GHz IIP3: 41dBm (typ) P1dB: 26dBm (typ) IP1dB RF Type: 802.11a/b/g/WiFi, WLAN Family Name: SKY13335-381LF Categories: RF/IF and RFID Manufacturer Homepage: www.skyworksinc.com Manufacturer Package: 6-MLPD-UT (1.5x2.0) Alternative Parts (Cross-Reference): HMC646LP2TR; HMC646LP2; HMC646LP2E; Introduction Date: June 22, 2009 Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13335-381LF - 1250488-SKY13335-381LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13335-381LF
1250488-SKY13335-381LF
RF Switches - SKY13335-381LF 1250488-SKY13335-381LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1250488-SKY13335-381 LF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 6-XFDFN Exposed Pad Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 6GHz Isolation @ Frequency: 27dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 3GHz IIP3: 41dBm (typ) P1dB: 26dBm (typ) IP1dB RF Type: 802.11a/b/g/WiFi, WLAN Family Name: SKY13335-381LF Categories: RF/IF and RFID Manufacturer Homepage: www.skyworksinc.com Manufacturer Package: 6-MLPD-UT (1.5x2.0) Alternative Parts (Cross-Reference): HMC646LP2TR; HMC646LP2; HMC646LP2E; Introduction Date: June 22, 2009 Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1250488-SKY13335-381LF
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 6-XFDFN Exposed Pad
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 100MHz
Frequency - Upper: 6GHz
Isolation @ Frequency: 27dB @ 3GHz (typ)
Insertion Loss @ Frequency: 0.5dB @ 3GHz
IIP3: 41dBm (typ)
P1dB: 26dBm (typ) IP1dB
RF Type: 802.11a/b/g/WiFi, WLAN
Family Name: SKY13335-381LF
Categories: RF/IF and RFID
Manufacturer Homepage: www.skyworksinc.com
Manufacturer Package: 6-MLPD-UT (1.5x2.0)
Alternative Parts (Cross-Reference): HMC646LP2TR; HMC646LP2; HMC646LP2E;
Introduction Date: June 22, 2009
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1250488-SKY13335-381LF
Product Name RF Switches - SKY13335-381LF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-904 4308RV-904XJLD , 4308RV-904XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details