Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 028787-SKY13330-397L
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Frequency - Lower: 100MHz
Frequency - Upper: 6GHz
Isolation @ Frequency: 21dB @ 6GHz (typ)
Insertion Loss @ Frequency: 0.6dB @ 6GHz
P1dB: 39dBm
RF Type: W-CDMA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-QFN (2x2)
Supply Voltage - Operating: 1.65 V to 2.7 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 028787-SKY13330-397LF |
| Product Name | RF Switches - SKY13330-397LF |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |