Skyworks Solutions, Inc. RF Switches SKY13309-370LF

Description
RF Switch IC Bluetooth, WLAN SP3T 3GHz 50Ohm 8-MLP (2x2)
Request a Quote Datasheet
Description
RF Switch IC Bluetooth, WLAN SP3T 3GHz 50Ohm 8-MLP (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 863-1053-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1053-2-ND
RF Switches 863-1053-2-ND
RF Switch IC Bluetooth, WLAN SP3T 3GHz 50Ohm 8-MLP (2x2)

RF Switch IC Bluetooth, WLAN SP3T 3GHz 50Ohm 8-MLP (2x2)

Buy Now Datasheet
RF Switches - SKY13309-370LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13309-370LF
RF Switches SKY13309-370LF
RF Switch IC Bluetooth, WLAN SP3T 3 GHz 50Ohm 8-MLP (2x2)

RF Switch IC Bluetooth, WLAN SP3T 3 GHz 50Ohm 8-MLP (2x2)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 863-1053-2-ND SKY13309-370LF
Product Name RF Switches RF Switches
Package Type Surface Mount; 8-UFDFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 100 to 3000 MHz 100 to 3000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Absorptive SPDT, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-4SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
RF Coaxial Switches - NMS2S-22-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 22000 MHz
Type Single Pole Double Throw; SPDT
View Details