Skyworks Solutions, Inc. GaAs SP4T Absorptive Switch 20 MHz–2.5 GHz SKY13296-340LF

Description
Please note: SKY13296-340LF is being discontinued and is not recommended for new designs. The SKY13296-340LF is a pHEMT GaAs FET IC high isolation, absorptive single-pole four-throw switch packaged in a lead (Pb)-free, 4 x 4 mm, 20-lead exposed-pad plastic package for low-cost commercial applications. The use of external DC blocking capacitors on the RF ports and in series with the internal RF terminations enables the user to extend the range of good return loss to arbitrarily low frequency. This switch is an ideal building block for filter bank switching.
Request a Quote Datasheet
Description
Please note: SKY13296-340LF is being discontinued and is not recommended for new designs. The SKY13296-340LF is a pHEMT GaAs FET IC high isolation, absorptive single-pole four-throw switch packaged in a lead (Pb)-free, 4 x 4 mm, 20-lead exposed-pad plastic package for low-cost commercial applications. The use of external DC blocking capacitors on the RF ports and in series with the internal RF terminations enables the user to extend the range of good return loss to arbitrarily low frequency. This switch is an ideal building block for filter bank switching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GaAs SP4T Absorptive Switch 20 MHz–2.5 GHz - SKY13296-340LF - Skyworks Solutions, Inc.
Irvine, CA, United States
GaAs SP4T Absorptive Switch 20 MHz–2.5 GHz
SKY13296-340LF
GaAs SP4T Absorptive Switch 20 MHz–2.5 GHz SKY13296-340LF
Please note: SKY13296-340LF is being discontinued and is not recommended for new designs. The SKY13296-340LF is a pHEMT GaAs FET IC high isolation, absorptive single-pole four-throw switch packaged in a lead (Pb)-free, 4 x 4 mm, 20-lead exposed-pad plastic package for low-cost commercial applications. The use of external DC blocking capacitors on the RF ports and in series with the internal RF terminations enables the user to extend the range of good return loss to arbitrarily low frequency. This switch is an ideal building block for filter bank switching.

Please note: SKY13296-340LF is being discontinued and is not recommended for new designs.

The SKY13296-340LF is a pHEMT GaAs FET IC high isolation, absorptive single-pole four-throw switch packaged in a lead (Pb)-free, 4 x 4 mm, 20-lead exposed-pad plastic package for low-cost commercial applications. The use of external DC blocking capacitors on the RF ports and in series with the internal RF terminations enables the user to extend the range of good return loss to arbitrarily low frequency. This switch is an ideal building block for filter bank switching.

Supplier's Site
RF Switches - 863-1642-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1642-2-ND
RF Switches 863-1642-2-ND
RF Switch IC SP4T 2.5GHz 50Ohm 20-QFN (4x4)

RF Switch IC SP4T 2.5GHz 50Ohm 20-QFN (4x4)

Buy Now Datasheet
RF Switches - SKY13296-340LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13296-340LF
RF Switches SKY13296-340LF
RF Switch IC SP4T 2.5 GHz 50Ohm 20-QFN (4x4)

RF Switch IC SP4T 2.5 GHz 50Ohm 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number SKY13296-340LF 863-1642-2-ND SKY13296-340LF
Product Name GaAs SP4T Absorptive Switch 20 MHz–2.5 GHz RF Switches RF Switches
Package Type Surface Mount; QFN, 20L Surface Mount; 20-WFQFN Exposed Pad Surface Mount
Frequency Range 20 to 2500 MHz 20 to 2500 MHz 20 to 2500 MHz
Isolation 26 to 40 dB 40 dB 40 dB
Type Single Pole Four Throw; SP4T (A) Single Pole Four Throw Single Pole Four Throw
Unlock Full Specs
to access all available technical data

Similar Products

0.1 to 8.0 GHz SP3T Switch - SKY13373-460LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 8000 MHz
Isolation 30 to 40 dB
View Details
3 suppliers
2.0-6.0 GHz GaAs SPDT Switch - SKY13366-378LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 2000 to 6000 MHz
Isolation 24 to 26 dB
View Details
4 suppliers
0.4-2.7 GHz SP12T Switch with GPIO Interface - SKY13413-488LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 26L
Frequency Range 400 to 2700 MHz
Isolation 23 to 35 dB
View Details