Skyworks Solutions, Inc. 0.1 to 8.0 GHz SP3T Switch SKY13373-460LF

Description
The SKY13373-460LF is a CMOS silicon-on-insulator (SOI), single-pole, triple-throw (SP3T) switch. The high linearity performance and low insertion loss makes the device an ideal choice for WCDMA handset and data card applications. The SKY13373-460LF SP3T switch is provided in a compact Quad Flat No-Lead (QFN) 2 x 2 mm package.
Request a Quote Datasheet
Description
The SKY13373-460LF is a CMOS silicon-on-insulator (SOI), single-pole, triple-throw (SP3T) switch. The high linearity performance and low insertion loss makes the device an ideal choice for WCDMA handset and data card applications. The SKY13373-460LF SP3T switch is provided in a compact Quad Flat No-Lead (QFN) 2 x 2 mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1 to 8.0 GHz SP3T Switch - SKY13373-460LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.1 to 8.0 GHz SP3T Switch
SKY13373-460LF
0.1 to 8.0 GHz SP3T Switch SKY13373-460LF
The SKY13373-460LF is a CMOS silicon-on-insulator (SOI), single-pole, triple-throw (SP3T) switch. The high linearity performance and low insertion loss makes the device an ideal choice for WCDMA handset and data card applications. The SKY13373-460LF SP3T switch is provided in a compact Quad Flat No-Lead (QFN) 2 x 2 mm package.

The SKY13373-460LF is a CMOS silicon-on-insulator (SOI), single-pole, triple-throw (SP3T) switch. The high linearity performance and low insertion loss makes the device an ideal choice for WCDMA handset and data card applications.
The SKY13373-460LF SP3T switch is provided in a compact Quad Flat No-Lead (QFN) 2 x 2 mm package.

Supplier's Site
RF Switches - 863-1768-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1768-1-ND
RF Switches 863-1768-1-ND
RF Switch IC 802.11a/b/g/n SP3T 6GHz 50Ohm 12-QFN (2x2)

RF Switch IC 802.11a/b/g/n SP3T 6GHz 50Ohm 12-QFN (2x2)

Buy Now Datasheet
RF Switches - 863-1768-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1768-6-ND
RF Switches 863-1768-6-ND
RF Switch IC 802.11a/b/g/n SP3T 6GHz 50Ohm 12-QFN (2x2)

RF Switch IC 802.11a/b/g/n SP3T 6GHz 50Ohm 12-QFN (2x2)

Buy Now Datasheet
RF Switches - 863-1768-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1768-2-ND
RF Switches 863-1768-2-ND
RF Switch IC 802.11a/b/g/n SP3T 6GHz 50Ohm 12-QFN (2x2)

RF Switch IC 802.11a/b/g/n SP3T 6GHz 50Ohm 12-QFN (2x2)

Buy Now Datasheet
RF Switches - SKY13373-460LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13373-460LF
RF Switches SKY13373-460LF
RF Switch IC 802.11a/b/g/n SP3T 50Ohm 12-QFN (2x2)

RF Switch IC 802.11a/b/g/n SP3T 50Ohm 12-QFN (2x2)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number SKY13373-460LF 863-1768-1-ND SKY13373-460LF
Product Name 0.1 to 8.0 GHz SP3T Switch RF Switches RF Switches
Package Type Surface Mount; QFN, 12L Surface Mount; 12-UFQFN Exposed Pad Surface Mount
Frequency Range 100 to 8000 MHz 100 to 8000 MHz 100 to 8000 MHz
Isolation 30 to 40 dB 30 dB 30 dB
Type SP3T (R) SP3T
Unlock Full Specs
to access all available technical data

Similar Products

0.1-6.0 GHz SP2T Switch - SKY13472-460LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Isolation 22 to 40 dB
View Details
2 suppliers
0.1 to 3.0 GHz SP3T Switch - SKYA21002 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 8L
Frequency Range 100 to 3000 MHz
Isolation 25 dB
View Details
4 suppliers