Skyworks Solutions, Inc. RF Switches - SKY13286-359LF SKY13286-359LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: SKY13286-359LF-32475 0 Packaging: Reel Features: Single Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 100MHz Frequency - Upper: 6GHz Isolation @ Frequency: 42dB @ 6GHz (typ) Insertion Loss @ Frequency: 1.5dB @ 6GHz IIP3: 46dBm (typ) P1dB: 30dBm (typ) IP1dB RF Type: GSM, ISM, PCS, WCDMA Part Status: Active Categories: RF/IF and RFID Voltage - Supply: 2.7 V ~ 5.5 V Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 95°C Case: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: SKY13286-359LF-32475 0 Packaging: Reel Features: Single Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 100MHz Frequency - Upper: 6GHz Isolation @ Frequency: 42dB @ 6GHz (typ) Insertion Loss @ Frequency: 1.5dB @ 6GHz IIP3: 46dBm (typ) P1dB: 30dBm (typ) IP1dB RF Type: GSM, ISM, PCS, WCDMA Part Status: Active Categories: RF/IF and RFID Voltage - Supply: 2.7 V ~ 5.5 V Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 95°C Case: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13286-359LF - SKY13286-359LF-324750 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13286-359LF
SKY13286-359LF-324750
RF Switches - SKY13286-359LF SKY13286-359LF-324750
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: SKY13286-359LF-32475 0 Packaging: Reel Features: Single Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 100MHz Frequency - Upper: 6GHz Isolation @ Frequency: 42dB @ 6GHz (typ) Insertion Loss @ Frequency: 1.5dB @ 6GHz IIP3: 46dBm (typ) P1dB: 30dBm (typ) IP1dB RF Type: GSM, ISM, PCS, WCDMA Part Status: Active Categories: RF/IF and RFID Voltage - Supply: 2.7 V ~ 5.5 V Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 95°C Case: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: SKY13286-359LF-324750
Packaging: Reel
Features: Single Line Control
Impedance: 50 Ohm
Circuit: SPDT
Topology: Absorptive
Frequency - Lower: 100MHz
Frequency - Upper: 6GHz
Isolation @ Frequency: 42dB @ 6GHz (typ)
Insertion Loss @ Frequency: 1.5dB @ 6GHz
IIP3: 46dBm (typ)
P1dB: 30dBm (typ) IP1dB
RF Type: GSM, ISM, PCS, WCDMA
Part Status: Active
Categories: RF/IF and RFID
Voltage - Supply: 2.7 V ~ 5.5 V
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 95°C
Case: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number SKY13286-359LF-324750
Product Name RF Switches - SKY13286-359LF
Operating Temperature -40 to 95 C (-40 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-156 ZXC-156XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details