Skyworks Solutions, Inc. RF Switches - SKY12208-478LF SKY12208-478LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 720378-SKY12208-478L F Packaging: Tape and Reel Impedance: 50Ohm Test Frequency: 2.5GHz Frequency Range: 20MHz ~ 2.7GHz Insertion Loss: 0.35dB Isolation: 35dB Circuit: SPDT IIP3: 70dBm Family Name: SKY12208 Categories: RF/IF and RFID Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: 16-LQFN Exposed Pad Introduction Date: June 01, 2012 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 28V
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 720378-SKY12208-478L F Packaging: Tape and Reel Impedance: 50Ohm Test Frequency: 2.5GHz Frequency Range: 20MHz ~ 2.7GHz Insertion Loss: 0.35dB Isolation: 35dB Circuit: SPDT IIP3: 70dBm Family Name: SKY12208 Categories: RF/IF and RFID Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: 16-LQFN Exposed Pad Introduction Date: June 01, 2012 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY12208-478LF - 720378-SKY12208-478LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY12208-478LF
720378-SKY12208-478LF
RF Switches - SKY12208-478LF 720378-SKY12208-478LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 720378-SKY12208-478L F Packaging: Tape and Reel Impedance: 50Ohm Test Frequency: 2.5GHz Frequency Range: 20MHz ~ 2.7GHz Insertion Loss: 0.35dB Isolation: 35dB Circuit: SPDT IIP3: 70dBm Family Name: SKY12208 Categories: RF/IF and RFID Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: 16-LQFN Exposed Pad Introduction Date: June 01, 2012 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 28V

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 720378-SKY12208-478LF
Packaging: Tape and Reel
Impedance: 50Ohm
Test Frequency: 2.5GHz
Frequency Range: 20MHz ~ 2.7GHz
Insertion Loss: 0.35dB
Isolation: 35dB
Circuit: SPDT
IIP3: 70dBm
Family Name: SKY12208
Categories: RF/IF and RFID
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: 16-LQFN Exposed Pad
Introduction Date: June 01, 2012
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 28V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 720378-SKY12208-478LF
Product Name RF Switches - SKY12208-478LF
Frequency 2.00E7 to 2.70E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-404 4312RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details