Skyworks Solutions, Inc. 0.9-4.0 GHz 50 W High Power Silicon PIN Diode SPDT Switch SKY12207-478LF

Description
Please note: SKY12207-478LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY12245-492 The SKY12207-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device operates over the 900 MHz to 4 GHz band. It features low insertion loss, excellent power handling, and superb linearity with low DC power consumption. The SKY12207-478LF is well-suited for use as a high power transmit/receive switch in a variety of telecommunication systems such as WiMAX, TD-SCDMA, or LTE base stations. The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet
Description
Please note: SKY12207-478LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY12245-492 The SKY12207-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device operates over the 900 MHz to 4 GHz band. It features low insertion loss, excellent power handling, and superb linearity with low DC power consumption. The SKY12207-478LF is well-suited for use as a high power transmit/receive switch in a variety of telecommunication systems such as WiMAX, TD-SCDMA, or LTE base stations. The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9-4.0 GHz 50 W High Power Silicon PIN Diode SPDT Switch - SKY12207-478LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.9-4.0 GHz 50 W High Power Silicon PIN Diode SPDT Switch
SKY12207-478LF
0.9-4.0 GHz 50 W High Power Silicon PIN Diode SPDT Switch SKY12207-478LF
Please note: SKY12207-478LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY12245-492 The SKY12207-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device operates over the 900 MHz to 4 GHz band. It features low insertion loss, excellent power handling, and superb linearity with low DC power consumption. The SKY12207-478LF is well-suited for use as a high power transmit/receive switch in a variety of telecommunication systems such as WiMAX, TD-SCDMA, or LTE base stations. The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.

Please note: SKY12207-478LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY12245-492

The SKY12207-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device operates over the 900 MHz to 4 GHz band. It features low insertion loss, excellent power handling, and superb linearity with low DC power consumption.
The SKY12207-478LF is well-suited for use as a high power transmit/receive switch in a variety of telecommunication systems such as WiMAX, TD-SCDMA, or LTE base stations.
The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.

Supplier's Site
RF Switches - 863-1628-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1628-2-ND
RF Switches 863-1628-2-ND
RF Switch IC LTE, WiMax SPDT 4GHz 50Ohm 16-QFN (4x4)

RF Switch IC LTE, WiMax SPDT 4GHz 50Ohm 16-QFN (4x4)

Buy Now Datasheet
RF Switches - SKY12207-478LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY12207-478LF
RF Switches SKY12207-478LF
RF Switch IC LTE, WiMax SPDT 4 GHz 50Ohm 16-QFN (4x4)

RF Switch IC LTE, WiMax SPDT 4 GHz 50Ohm 16-QFN (4x4)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number SKY12207-478LF 863-1628-2-ND SKY12207-478LF
Product Name 0.9-4.0 GHz 50 W High Power Silicon PIN Diode SPDT Switch RF Switches RF Switches
Package Type Surface Mount; QFN, 16L Surface Mount; 16-LQFN Exposed Pad Surface Mount
Frequency Range 900 to 4000 MHz 900 to 4000 MHz 900 to 4000 MHz
Isolation 30 to 42 dB 42 dB 42 dB
Type Single Pole Double Throw; SPDT (R) Single Pole Double Throw Single Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

0.1 to 6.0 GHz SP6T Antenna Switch - SKY13416-485LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 100 to 6000 MHz
Isolation 25 to 35 dB
View Details
4 suppliers
0.7 to 3.8 GHz SP8T LTE Transmit/Receive Switch with MIPI RFFE Interface - SKY13637-695LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 700 to 3800 MHz
Isolation 25 dB
View Details
5 suppliers