Skyworks Solutions, Inc. 0.7 to 3.8 GHz SP8T LTE Transmit/Receive Switch with MIPI RFFE Interface SKY13637-695LF

Description
The SKY13637-695LF is a single-pole, eight-throw (SP8T) antenna switch with a Mobile Industry Processor Interface (MIPI), Version 2.0. Using advanced switching technologies, the SKY13637-695LF maintains low insertion loss and high isolation for both transmit and receive switching paths. The high-linearity performance and low insertion loss achieved by the SKY13637-695LF make it an ideal choice for UMTS, CDMA2000, and LTE applications. Depending on the logic applied to the decoder, the antenna pin is connected to one of six switched RF ports using a low insertion loss path, while the paths between the antenna pin and the other RF pins are in a high-isolation state. Switching is controlled by the MIPI decoder. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The SKY13637-695LF is manufactured in a compact, 2 x 2 mm, 14-pin surface-mount Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet
Description
The SKY13637-695LF is a single-pole, eight-throw (SP8T) antenna switch with a Mobile Industry Processor Interface (MIPI), Version 2.0. Using advanced switching technologies, the SKY13637-695LF maintains low insertion loss and high isolation for both transmit and receive switching paths. The high-linearity performance and low insertion loss achieved by the SKY13637-695LF make it an ideal choice for UMTS, CDMA2000, and LTE applications. Depending on the logic applied to the decoder, the antenna pin is connected to one of six switched RF ports using a low insertion loss path, while the paths between the antenna pin and the other RF pins are in a high-isolation state. Switching is controlled by the MIPI decoder. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The SKY13637-695LF is manufactured in a compact, 2 x 2 mm, 14-pin surface-mount Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.7 to 3.8 GHz SP8T LTE Transmit/Receive Switch with MIPI RFFE Interface - SKY13637-695LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.7 to 3.8 GHz SP8T LTE Transmit/Receive Switch with MIPI RFFE Interface
SKY13637-695LF
0.7 to 3.8 GHz SP8T LTE Transmit/Receive Switch with MIPI RFFE Interface SKY13637-695LF
The SKY13637-695LF is a single-pole, eight-throw (SP8T) antenna switch with a Mobile Industry Processor Interface (MIPI), Version 2.0. Using advanced switching technologies, the SKY13637-695LF maintains low insertion loss and high isolation for both transmit and receive switching paths. The high-linearity performance and low insertion loss achieved by the SKY13637-695LF make it an ideal choice for UMTS, CDMA2000, and LTE applications. Depending on the logic applied to the decoder, the antenna pin is connected to one of six switched RF ports using a low insertion loss path, while the paths between the antenna pin and the other RF pins are in a high-isolation state. Switching is controlled by the MIPI decoder. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The SKY13637-695LF is manufactured in a compact, 2 x 2 mm, 14-pin surface-mount Quad Flat No-Lead (QFN) package.

The SKY13637-695LF is a single-pole, eight-throw (SP8T) antenna switch with a Mobile Industry Processor Interface (MIPI), Version 2.0.
Using advanced switching technologies, the SKY13637-695LF maintains low insertion loss and high isolation for both transmit and receive switching paths. The high-linearity performance and low insertion loss achieved by the SKY13637-695LF make it an ideal choice for UMTS, CDMA2000, and LTE applications.
Depending on the logic applied to the decoder, the antenna pin is connected to one of six switched RF ports using a low insertion loss path, while the paths between the antenna pin and the other RF pins are in a high-isolation state. Switching is controlled by the MIPI decoder. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied.
The SKY13637-695LF is manufactured in a compact, 2 x 2 mm, 14-pin surface-mount Quad Flat No-Lead (QFN) package.

Supplier's Site
RF Switches - 863-2056-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-2056-2-ND
RF Switches 863-2056-2-ND
RF Switch IC CDMA2000, LTE, UMTS SP8T 14-QFN (2x2)

RF Switch IC CDMA2000, LTE, UMTS SP8T 14-QFN (2x2)

Buy Now Datasheet
RF Switches - 863-2056-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-2056-1-ND
RF Switches 863-2056-1-ND
RF Switch IC CDMA2000, LTE, UMTS SP8T 14-QFN (2x2)

RF Switch IC CDMA2000, LTE, UMTS SP8T 14-QFN (2x2)

Buy Now Datasheet
RF Switches - 863-2056-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-2056-6-ND
RF Switches 863-2056-6-ND
RF Switch IC CDMA2000, LTE, UMTS SP8T 14-QFN (2x2)

RF Switch IC CDMA2000, LTE, UMTS SP8T 14-QFN (2x2)

Buy Now Datasheet
RF/IF and RFID - RF Switches - 1235869-SKY13637-695LF - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1235869-SKY13637-695LF
RF/IF and RFID - RF Switches 1235869-SKY13637-695LF
Win Source Part Number: 1235869-SKY13637-695 LF Category: RF/IF and RFID>RF Switches Package: Tape & Reel Standard Package: 3,000 Frequency Range: 700MHz ~ 3.8GHz Circuit: SP8T RF Type: CDMA2000, LTE, UMTS Package / Case: 14-UFQFN Exposed Pad Supplier Device Package: 14-QFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SKY13637-695LF,863-2 056-6,863-2056-2,863 -2056-1 Base Product Number: SKY13637

Win Source Part Number: 1235869-SKY13637-695LF
Category: RF/IF and RFID>RF Switches
Package: Tape & Reel
Standard Package: 3,000
Frequency Range: 700MHz ~ 3.8GHz
Circuit: SP8T
RF Type: CDMA2000, LTE, UMTS
Package / Case: 14-UFQFN Exposed Pad
Supplier Device Package: 14-QFN (2x2)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: SKY13637-695LF,863-2056-6,863-2056-2,863-2056-1
Base Product Number: SKY13637

Buy Now Datasheet
RF and Microwave Switch - SKY13637-695LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13637-695LF
RF and Microwave Switch SKY13637-695LF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - SKY13637-695LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13637-695LF
RF Switches SKY13637-695LF
RF Switch IC CDMA2000, LTE, UMTS SP8T 14-QFN (2x2)

RF Switch IC CDMA2000, LTE, UMTS SP8T 14-QFN (2x2)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Win Source Electronics Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches RF Switches
Product Number SKY13637-695LF 863-2056-2-ND 1235869-SKY13637-695LF SKY13637-695LF SKY13637-695LF
Product Name 0.7 to 3.8 GHz SP8T LTE Transmit/Receive Switch with MIPI RFFE Interface RF Switches RF/IF and RFID - RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; QFN, 14L Surface Mount; 14-UFQFN Exposed Pad QFN Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 863-1008-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; "16-SSOP (0.154"", 3.90mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.3000 to 3500 MHz
View Details
2 suppliers
0.4 to 3.8 GHz DPDT Switch - SKYA21037 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 400 to 3800 MHz
Isolation 28 to 29.5 dB
View Details
3 suppliers
0.5–3.0 GHz SPST Switch, 50 Ω Terminated - SKY13347-360LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 8L
Frequency Range 500 to 3000 MHz
Isolation 30 to 45 dB
View Details
4 suppliers
5 MHz to 1.5 GHz Ultra-High-Linearity SP6T 75 Ω Switch - SKY13642-485LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 5 to 1500 MHz
Type SP6T
View Details
5 suppliers