Skyworks Solutions, Inc. 0.1 to 6.0 GHz SP6T Antenna Switch SKY13416-485LF

Description
The SKY13416-485LF is a Single Pole, Six-Throw (SP6T) antenna switch. The high linearity performance and low insertion loss achieved by the SKY13416-485LF make it an ideal choice for main/diversity switching commonly used in LTE-based handsets, data cards, and tablets that use antenna diversity solutions. The SKY13416-485LF is part of a scalable family of products that covers SP4T through SP8T switches that allow up to eight bands of WCDMA/LTE. The symmetric port designs provide flexibility in signal routing for both receive diversity and higher power TD-SCDMA/TDD-LTE, WCDMA/FDD, and LTE transmit/receive applications. Switching is controlled by three CMOS/TTL-compatible control voltage inputs (V1, V2, and V3). Depending on the logic voltage level applied to the control pins, the ANT pin is connected to one of six switched RF outputs (RF1 to RF6) using a low insertion loss path, while the paths between the ANT pin and the other RF pins are in a high isolation state. The SKY13416-485LF is manufactured in a compact, 14-pin 2.0 x 2.0 mm, Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet
Description
The SKY13416-485LF is a Single Pole, Six-Throw (SP6T) antenna switch. The high linearity performance and low insertion loss achieved by the SKY13416-485LF make it an ideal choice for main/diversity switching commonly used in LTE-based handsets, data cards, and tablets that use antenna diversity solutions. The SKY13416-485LF is part of a scalable family of products that covers SP4T through SP8T switches that allow up to eight bands of WCDMA/LTE. The symmetric port designs provide flexibility in signal routing for both receive diversity and higher power TD-SCDMA/TDD-LTE, WCDMA/FDD, and LTE transmit/receive applications. Switching is controlled by three CMOS/TTL-compatible control voltage inputs (V1, V2, and V3). Depending on the logic voltage level applied to the control pins, the ANT pin is connected to one of six switched RF outputs (RF1 to RF6) using a low insertion loss path, while the paths between the ANT pin and the other RF pins are in a high isolation state. The SKY13416-485LF is manufactured in a compact, 14-pin 2.0 x 2.0 mm, Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1 to 6.0 GHz SP6T Antenna Switch - SKY13416-485LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.1 to 6.0 GHz SP6T Antenna Switch
SKY13416-485LF
0.1 to 6.0 GHz SP6T Antenna Switch SKY13416-485LF
The SKY13416-485LF is a Single Pole, Six-Throw (SP6T) antenna switch. The high linearity performance and low insertion loss achieved by the SKY13416-485LF make it an ideal choice for main/diversity switching commonly used in LTE-based handsets, data cards, and tablets that use antenna diversity solutions. The SKY13416-485LF is part of a scalable family of products that covers SP4T through SP8T switches that allow up to eight bands of WCDMA/LTE. The symmetric port designs provide flexibility in signal routing for both receive diversity and higher power TD-SCDMA/TDD-LTE, WCDMA/FDD, and LTE transmit/receive applications. Switching is controlled by three CMOS/TTL-compatible control voltage inputs (V1, V2, and V3). Depending on the logic voltage level applied to the control pins, the ANT pin is connected to one of six switched RF outputs (RF1 to RF6) using a low insertion loss path, while the paths between the ANT pin and the other RF pins are in a high isolation state. The SKY13416-485LF is manufactured in a compact, 14-pin 2.0 x 2.0 mm, Quad Flat No-Lead (QFN) package.

The SKY13416-485LF is a Single Pole, Six-Throw (SP6T) antenna switch. The high linearity performance and low insertion loss achieved by the SKY13416-485LF make it an ideal choice for main/diversity switching commonly used in LTE-based handsets, data cards, and tablets that use antenna diversity solutions.
The SKY13416-485LF is part of a scalable family of products that covers SP4T through SP8T switches that allow up to eight bands of WCDMA/LTE. The symmetric port designs provide flexibility in signal routing for both receive diversity and higher power TD-SCDMA/TDD-LTE, WCDMA/FDD, and LTE transmit/receive applications.
Switching is controlled by three CMOS/TTL-compatible control voltage inputs (V1, V2, and V3). Depending on the logic voltage level applied to the control pins, the ANT pin is connected to one of six switched RF outputs (RF1 to RF6) using a low insertion loss path, while the paths between the ANT pin and the other RF pins are in a high isolation state.
The SKY13416-485LF is manufactured in a compact, 14-pin 2.0 x 2.0 mm, Quad Flat No-Lead (QFN) package.

Supplier's Site
RF Switches - 863-1584-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1584-2-ND
RF Switches 863-1584-2-ND
RF Switch IC General Purpose SP6T 3GHz 50Ohm 14-QFN (2x2)

RF Switch IC General Purpose SP6T 3GHz 50Ohm 14-QFN (2x2)

Buy Now Datasheet
RF Switches - 863-1584-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1584-1-ND
RF Switches 863-1584-1-ND
RF Switch IC General Purpose SP6T 3GHz 50Ohm 14-QFN (2x2)

RF Switch IC General Purpose SP6T 3GHz 50Ohm 14-QFN (2x2)

Buy Now Datasheet
RF Switches - 863-1584-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1584-6-ND
RF Switches 863-1584-6-ND
RF Switch IC General Purpose SP6T 3GHz 50Ohm 14-QFN (2x2)

RF Switch IC General Purpose SP6T 3GHz 50Ohm 14-QFN (2x2)

Buy Now Datasheet
RF and Microwave Switch - SKY13416-485LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13416-485LF
RF and Microwave Switch SKY13416-485LF
The SKY13416-485LF is a Single Pole, Six-Throw (SP6T) antenna switch. The high linearity performance and low insertion loss achieved by the SKY13416-485LF make it an ideal choice for main/diversity switching commonly used in LTE-based handsets, data cards, and tablets that use antenna diversity solutions. The SKY13416-485LF is manufactured in a compact, 14-pin 2.0 x 2.0 mm, Quad Flat No-Lead (QFN) package.

The SKY13416-485LF is a Single Pole, Six-Throw (SP6T) antenna switch. The high linearity performance and low insertion loss achieved by the SKY13416-485LF make it an ideal choice for main/diversity switching commonly used in LTE-based handsets, data cards, and tablets that use antenna diversity solutions.

The SKY13416-485LF is manufactured in a compact, 14-pin 2.0 x 2.0 mm, Quad Flat No-Lead (QFN) package.

Supplier's Site Datasheet
RF Switches - SKY13416-485LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13416-485LF
RF Switches SKY13416-485LF
RF Switch IC General Purpose SP6T 3 GHz 50Ohm 14-QFN (2x2)

RF Switch IC General Purpose SP6T 3 GHz 50Ohm 14-QFN (2x2)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKY13416-485LF 863-1584-2-ND SKY13416-485LF SKY13416-485LF
Product Name 0.1 to 6.0 GHz SP6T Antenna Switch RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; QFN, 14L Surface Mount; 14-UFQFN Exposed Pad QFN Surface Mount
Frequency Range 100 to 6000 MHz 100 to 3000 MHz 100 to 3000 MHz 100 to 3000 MHz
Isolation 25 to 35 dB 29 dB 29 dB 29 dB
Type SP6T (R) SP6T SP6T
Unlock Full Specs
to access all available technical data

Similar Products

2.4 to 2.5 GHz SP3T Switch - SKY13593-690LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 8L
Frequency Range 2400 to 2500 MHz
Isolation 31 dB
View Details
2 suppliers
RF Switches - 863-2102-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 6-XFDFN
Frequency Range 5000 MHz
Type Single Pole Double Throw
View Details
2 suppliers
0.1 to 3.8 GHz SP4T Antenna Switch - SKYA21029 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 100 to 3800 MHz
Isolation 26 to 42 dB
View Details
3 suppliers
Si83418BDA-IF Isolated Smart Switch - Si83418BDA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface SPI
Output Channels 4
View Details