Skyworks Solutions, Inc. Analog to Digital Converters (ADC) SI8900B-A01-GSR

Description
10 Bit Analog to Digital Converter 3 Input 1 SAR 16-SOIC
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 3 Input 1 SAR 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - SI8900B-A01-GSR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
SI8900B-A01-GSR-ND
Analog to Digital Converters (ADC) SI8900B-A01-GSR-ND
10 Bit Analog to Digital Converter 3 Input 1 SAR 16-SOIC

10 Bit Analog to Digital Converter 3 Input 1 SAR 16-SOIC

Buy Now Datasheet
10BIT Analog-to-Digital Converter IC - 700-SI8900B-A01-GSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10BIT Analog-to-Digital Converter IC
700-SI8900B-A01-GSR
10BIT Analog-to-Digital Converter IC 700-SI8900B-A01-GSR
IC ADC 10BIT SAR 16SOIC Product overview: SI8900B-A01-GSR from Skyworks Solutions, Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-SI8900B-A01-GSR can be used for catalog matching and distributor lookup.

IC ADC 10BIT SAR 16SOIC Product overview: SI8900B-A01-GSR from Skyworks Solutions, Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-SI8900B-A01-GSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1159897-SI8900B-A01-GSR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1159897-SI8900B-A01-GSR
Win Source Part Number: 1159897-SI8900B-A01- GSR Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Features: PGA Package: Tape & Reel (TR) Standard Package: 1,250 Mounting: SMD (SMT) Configuration: MUX-PGA-ADC Number of Inputs: 3 Input Type: Single Ended Architecture: SAR Number of Bits: 10 Data Interface: UART Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8900 Product Status: Obsolete

Win Source Part Number: 1159897-SI8900B-A01-GSR
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: PGA
Package: Tape & Reel (TR)
Standard Package: 1,250
Mounting: SMD (SMT)
Configuration: MUX-PGA-ADC
Number of Inputs: 3
Input Type: Single Ended
Architecture: SAR
Number of Bits: 10
Data Interface: UART
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 2.7V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8900
Product Status: Obsolete

Buy Now Datasheet
Analog to Digital Converters (ADC) - SI8900B-A01-GSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
SI8900B-A01-GSR
Analog to Digital Converters (ADC) SI8900B-A01-GSR
10 Bit Analog to Digital Converter 3 Input 1 SAR 16-SOIC

10 Bit Analog to Digital Converter 3 Input 1 SAR 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - SI8900B-A01-GSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
SI8900B-A01-GSR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) SI8900B-A01-GSR
IC ADC 10BIT SAR 16SOIC

IC ADC 10BIT SAR 16SOIC

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - SI8900B-A01-GSR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
SI8900B-A01-GSR
Data Acquisition - Analog to Digital Converters (ADC) SI8900B-A01-GSR
IC ADC 10BIT SAR 16SOIC

IC ADC 10BIT SAR 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number SI8900B-A01-GSR-ND 700-SI8900B-A01-GSR 1159897-SI8900B-A01-GSR SI8900B-A01-GSR SI8900B-A01-GSR SI8900B-A01-GSR
Product Name Analog to Digital Converters (ADC) 10BIT Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type UART UART UART UART
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" Tape & Reel (TR) SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width) 16-SOIC (0.295\", 7.50mm Width)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 10 bits 10 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342595-SI8936D-IS4 - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog to Digital Converters (ADC) - ADC08D1500DEV - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD670JP - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details