Skyworks Solutions, Inc. Isolators - Digital Isolators SI88643EC-ISR

Description
Win Source Part Number: 1244230-SI88643EC-IS R Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel (TR) Standard Package: 1,250 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/3 Common Mode Transient Immunity (Min): 40kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 23ns Pulse Width Distortion (Max): 7ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI88643
Request a Quote Datasheet
Description
Win Source Part Number: 1244230-SI88643EC-IS R Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel (TR) Standard Package: 1,250 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/3 Common Mode Transient Immunity (Min): 40kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 23ns Pulse Width Distortion (Max): 7ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI88643
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1244230-SI88643EC-ISR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1244230-SI88643EC-ISR
Isolators - Digital Isolators 1244230-SI88643EC-ISR
Win Source Part Number: 1244230-SI88643EC-IS R Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel (TR) Standard Package: 1,250 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/3 Common Mode Transient Immunity (Min): 40kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 23ns Pulse Width Distortion (Max): 7ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI88643

Win Source Part Number: 1244230-SI88643EC-ISR
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tape & Reel (TR)
Standard Package: 1,250
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.5ns, 2.5ns
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/3
Common Mode Transient Immunity (Min): 40kV/µs
Propagation Delay tpLH / tpHL (Max): 18ns, 23ns
Pulse Width Distortion (Max): 7ns
Isolated Power: No
Voltage - Supply: 3V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI88643

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1244230-SI88643EC-ISR
Product Name Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

DSCA34 Linearized 2- or 3-Wire RTD Input Signal Conditioner - DSCA34-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Analog Channels 1 #
View Details
Digital Isolators - ADUM1280WARZ-RL7 - 860540-ADUM1280WARZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243587-SI8232BB-D-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details