Quad Digital Isolators with DC-DC Converter
The Si88xx integrates Skyworks’ proven digital isolator technology with an on-chip isolated dc-dc converter that provides regulated output voltages of 3.3 or 5.0 V (or >5 Vwith external components) at peak output power levels of up to 5 W. These devices provide up to four digital channels. The dc-dc converter has user-adjustable frequencyfor minimizing emissions, a soft-start function for safety, a shut-down option and loop compensation. The device requires only minimal passive components and a miniature transformer
The ultra-low-power digital isolation channels offer substantial data rate, propagation delay, size and reliability advantages over legacy isolation technologies. Data rates up to 100 Mbps max are supported, and all devices achieve propagation delays of only 23 ns max. Ordering options include a choice of dc-dc converter features, isolation channel configurations and a failsafe mode. All products are certified by UL, CSA, VDE, and CQC.
Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications.
Features
High-speed isolators with integrated dc-dc converter
Fully-integrated secondary sensing feedback-controlled converter with dithering for low EMI
dc-dc converter peak efficiency of 83% with external power switch
Up to 5 W isolated power with external power switch
Options include dc-dc shutdown, frequency control, and soft start
Standard Voltage Conversion
Precise timing on digital isolators 0–100 Mbps 18 ns typical prop delay
Highly-reliable: 100 year lifetime
High electromagnetic immunity and ultra-low emissions
RoHS-compliant packages SOIC-20 wide body, SOIC-24 wide body
Isolation of up to 5000 Vrms
High transient immunity of 100 kV/us (typical)
AEC-Q100 qualification
Wide temperature range -40 to 125 C
Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support
Applications
Industrial automation systems
Medical Electronics
Isolated switch mode supplies
Inverters
Data acquisition
Motor control
PLCs, distributed control systems
Hybrid electric and electric vehicles
Traction inverters
Battery management systems
Vehicle communication busses
Quad Digital Isolators with DC-DC Converter
The Si88xx integrates Skyworks’ proven digital isolator technology with an on-chip isolated dc-dc converter that provides regulated output voltages of 3.3 or 5.0 V (or >5 Vwith external components) at peak output power levels of up to 5 W. These devices provide up to four digital channels. The dc-dc converter has user-adjustable frequencyfor minimizing emissions, a soft-start function for safety, a shut-down option and loop compensation. The device requires only minimal passive components and a miniature transformer
The ultra-low-power digital isolation channels offer substantial data rate, propagation delay, size and reliability advantages over legacy isolation technologies. Data rates up to 100 Mbps max are supported, and all devices achieve propagation delays of only 23 ns max. Ordering options include a choice of dc-dc converter features, isolation channel configurations and a failsafe mode. All products are certified by UL, CSA, VDE, and CQC.
Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications.
Features
- High-speed isolators with integrated dc-dc converter
- Fully-integrated secondary sensing feedback-controlled converter with dithering for low EMI
- dc-dc converter peak efficiency of 83% with external power switch
- Up to 5 W isolated power with external power switch
- Options include dc-dc shutdown, frequency control, and soft start
- Standard Voltage Conversion
- Precise timing on digital isolators 0–100 Mbps 18 ns typical prop delay
- Highly-reliable: 100 year lifetime
- High electromagnetic immunity and ultra-low emissions
- RoHS-compliant packages SOIC-20 wide body, SOIC-24 wide body
- Isolation of up to 5000 Vrms
- High transient immunity of 100 kV/us (typical)
- AEC-Q100 qualification
- Wide temperature range -40 to 125 C
- Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support
Applications
- Industrial automation systems
- Medical Electronics
- Isolated switch mode supplies
- Inverters
- Data acquisition
- Motor control
- PLCs, distributed control systems
- Hybrid electric and electric vehicles
- Traction inverters
- Battery management systems
- Vehicle communication busses