Skyworks Solutions, Inc. Isolators - Isolators - Gate Drivers SI8751AB-IS

Description
Win Source Part Number: 1243771-SI8751AB-IS Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 96 Mounting: SMD (SMT) Technology: Capacitive Coupling Number of Channels: 1 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 20kV/µs Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3796 Base Product Number: SI8751 Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1243771-SI8751AB-IS Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 96 Mounting: SMD (SMT) Technology: Capacitive Coupling Number of Channels: 1 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 20kV/µs Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3796 Base Product Number: SI8751 Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1243771-SI8751AB-IS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1243771-SI8751AB-IS
Isolators - Isolators - Gate Drivers 1243771-SI8751AB-IS
Win Source Part Number: 1243771-SI8751AB-IS Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 96 Mounting: SMD (SMT) Technology: Capacitive Coupling Number of Channels: 1 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 20kV/µs Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3796 Base Product Number: SI8751 Approval Agency: CQC, CSA, UR, VDE

Win Source Part Number: 1243771-SI8751AB-IS
Category: Isolators>Isolators - Gate Drivers
Package: Tube
Standard Package: 96
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Common Mode Transient Immunity (Min): 20kV/µs
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-3796
Base Product Number: SI8751
Approval Agency: CQC, CSA, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243771-SI8751AB-IS
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Isolators - Isolators - Gate Drivers - 1194929-SI8233BB-D-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
DSCP20 Programmable 2-Wire Temperature Transmitter, DIN Mount - DSCP20 - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Application General Lab & Industrial
View Details