Festo Corporation
PE converter
PE-VK-5.1
Description
Pneumatic/electric differential pressure switch
Pneumatic/electric pressure transducer
Design for vacuum
Mounting on mounting frame 2N
Splash-proof design
Certification: CCC
Request a Quote
Email Supplier
Datasheet
Description
Pneumatic/electric differential pressure switch
Pneumatic/electric pressure transducer
Design for vacuum
Mounting on mounting frame 2N
Splash-proof design
Certification: CCC
Request a Quote
Email Supplier
Datasheet
Suppliers
Pneumatic/electric differential pressure switch
Pneumatic/electric pressure transducer
Design for vacuum
Mounting on mounting frame 2N
Splash-proof design
Certification: CCC
- Pneumatic/electric differential pressure switch
- Pneumatic/electric pressure transducer
- Design for vacuum
- Mounting on mounting frame 2N
- Splash-proof design
- Certification: CCC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Signal Conditioners |
|
Product Number
|
PE-VK-5.1 |
|
Product Name
|
PE converter |
|
Operating Temperature
|
14 to 122 F (-10 to 50 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
14 to 122 F (-10 to 50 C)
View Details
Outputs
Relay Output
Operating Temperature
-4 to 140 F (-20 to 60 C)
View Details
Operating Temperature
14 to 140 F (-10 to 60 C)
View Details
Outputs
Relay Output
AC Voltage
12 V ~ 250 V
Operating Temperature
32 to 140 F (0 to 60 C)
View Details