Skyworks Solutions, Inc. Digital Isolator SI8715BC-A-ISR

Description
5 KV LED EMULATOR INPUT, LOGIC OUTPUT ISOLATORS The Si871x/2x isolators are pin-compatible, single-channel, drop-in replacementsfor popular optocouplers with data rates up to 15 Mbps. These devices isolatehigh-speed digital signals and offer performance, reliability, and flexibilityadvantage s not available with optocoupler solutions. The Si871x/2x series isbased on Skyworks Solutions' proprietary CMOS isolation technology for low-power and high-speed operation and are resistant to the wear-out effects found inoptocouplers that degrade performance with increasing temperature, forwardcurrent, and device age. As a result, the Si871x/2x series offer longer service lifeand dramatically higher reliability compared to optocouplers. Ordering optionsinclude logic output with and without output enable options. Automotive Grade is available for certain part numbers. These products are builtusing automotive-specific flows at all steps in the manufacturing process toensure the robustness and low defectivity required for automotive applications. Features High speed: DC to 15 Mbps 2.5 to 5.5 V logic output Pin-compatible, drop-in upgrades for popular high-speed digital optocouplers Resistant to temperature, age and forward current effects 10x lower FIT rate for longer service life Higher common-mode transient immunity: >50 kV/us typical Lower power and forward input diode current Wide range of product options 1 channel diode emulator input Propagation delay 30 ns Up to 5000 VRMS isolation 10 kV surge withstand capability AEC-Q100 qualification Wide temperature range -40 to 125 C RoHS-compliant packages SOIC-8 (Narrow body), DIP8 (Gull-wing), SDIP6 (Stretched SO-6) Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Industrial automation Motor controls and drives Isolated switch mode power supplies Isolated data acquisition Test and measurement equipment EV traction inverters
Request a Quote Datasheet
Description
5 KV LED EMULATOR INPUT, LOGIC OUTPUT ISOLATORS The Si871x/2x isolators are pin-compatible, single-channel, drop-in replacementsfor popular optocouplers with data rates up to 15 Mbps. These devices isolatehigh-speed digital signals and offer performance, reliability, and flexibilityadvantage s not available with optocoupler solutions. The Si871x/2x series isbased on Skyworks Solutions' proprietary CMOS isolation technology for low-power and high-speed operation and are resistant to the wear-out effects found inoptocouplers that degrade performance with increasing temperature, forwardcurrent, and device age. As a result, the Si871x/2x series offer longer service lifeand dramatically higher reliability compared to optocouplers. Ordering optionsinclude logic output with and without output enable options. Automotive Grade is available for certain part numbers. These products are builtusing automotive-specific flows at all steps in the manufacturing process toensure the robustness and low defectivity required for automotive applications. Features High speed: DC to 15 Mbps 2.5 to 5.5 V logic output Pin-compatible, drop-in upgrades for popular high-speed digital optocouplers Resistant to temperature, age and forward current effects 10x lower FIT rate for longer service life Higher common-mode transient immunity: >50 kV/us typical Lower power and forward input diode current Wide range of product options 1 channel diode emulator input Propagation delay 30 ns Up to 5000 VRMS isolation 10 kV surge withstand capability AEC-Q100 qualification Wide temperature range -40 to 125 C RoHS-compliant packages SOIC-8 (Narrow body), DIP8 (Gull-wing), SDIP6 (Stretched SO-6) Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Industrial automation Motor controls and drives Isolated switch mode power supplies Isolated data acquisition Test and measurement equipment EV traction inverters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator - SI8715BC-A-ISR - Richardson RFPD
Downers Grove, IL, United States
Digital Isolator
SI8715BC-A-ISR
Digital Isolator SI8715BC-A-ISR
5 KV LED EMULATOR INPUT, LOGIC OUTPUT ISOLATORS The Si871x/2x isolators are pin-compatible, single-channel, drop-in replacementsfor popular optocouplers with data rates up to 15 Mbps. These devices isolatehigh-speed digital signals and offer performance, reliability, and flexibilityadvantage s not available with optocoupler solutions. The Si871x/2x series isbased on Skyworks Solutions' proprietary CMOS isolation technology for low-power and high-speed operation and are resistant to the wear-out effects found inoptocouplers that degrade performance with increasing temperature, forwardcurrent, and device age. As a result, the Si871x/2x series offer longer service lifeand dramatically higher reliability compared to optocouplers. Ordering optionsinclude logic output with and without output enable options. Automotive Grade is available for certain part numbers. These products are builtusing automotive-specific flows at all steps in the manufacturing process toensure the robustness and low defectivity required for automotive applications. Features High speed: DC to 15 Mbps 2.5 to 5.5 V logic output Pin-compatible, drop-in upgrades for popular high-speed digital optocouplers Resistant to temperature, age and forward current effects 10x lower FIT rate for longer service life Higher common-mode transient immunity: >50 kV/us typical Lower power and forward input diode current Wide range of product options 1 channel diode emulator input Propagation delay 30 ns Up to 5000 VRMS isolation 10 kV surge withstand capability AEC-Q100 qualification Wide temperature range -40 to 125 C RoHS-compliant packages SOIC-8 (Narrow body), DIP8 (Gull-wing), SDIP6 (Stretched SO-6) Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Industrial automation Motor controls and drives Isolated switch mode power supplies Isolated data acquisition Test and measurement equipment EV traction inverters

5 KV LED EMULATOR INPUT, LOGIC OUTPUT ISOLATORS

The Si871x/2x isolators are pin-compatible, single-channel, drop-in replacementsfor popular optocouplers with data rates up to 15 Mbps. These devices isolatehigh-speed digital signals and offer performance, reliability, and flexibilityadvantages not available with optocoupler solutions. The Si871x/2x series isbased on Skyworks Solutions' proprietary CMOS isolation technology for low-power and high-speed operation and are resistant to the wear-out effects found inoptocouplers that degrade performance with increasing temperature, forwardcurrent, and device age. As a result, the Si871x/2x series offer longer service lifeand dramatically higher reliability compared to optocouplers. Ordering optionsinclude logic output with and without output enable options.

Automotive Grade is available for certain part numbers. These products are builtusing automotive-specific flows at all steps in the manufacturing process toensure the robustness and low defectivity required for automotive applications.

Features

  • High speed: DC to 15 Mbps
  • 2.5 to 5.5 V logic output
  • Pin-compatible, drop-in upgrades for popular high-speed digital optocouplers
  • Resistant to temperature, age and forward current effects
  • 10x lower FIT rate for longer service life
  • Higher common-mode transient immunity: >50 kV/us typical
  • Lower power and forward input diode current
  • Wide range of product options
  • 1 channel diode emulator input
  • Propagation delay 30 ns
  • Up to 5000 VRMS isolation
  • 10 kV surge withstand capability
  • AEC-Q100 qualification
  • Wide temperature range -40 to 125 C
  • RoHS-compliant packages SOIC-8 (Narrow body), DIP8 (Gull-wing), SDIP6 (Stretched SO-6)
  • Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support

Applications

  • Industrial automation
  • Motor controls and drives
  • Isolated switch mode power supplies
  • Isolated data acquisition
  • Test and measurement equipment
  • EV traction inverters
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number SI8715BC-A-ISR
Product Name Digital Isolator
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907135P - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS; ESD Protected
View Details
Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Interface module - 289-542 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details