Skyworks Solutions, Inc. Digital Isolator SI8661AB-AS1

Description
Low Power Six-Channel Digital Isolator Skyworks' family of ultra-low-power digital isolators are CMOS devices offering substantial data rate, propagation delay, power, size, reliability, and external BOM advantagesover legacy isolation technologies. The operating parameters of these products remainstable across wide temperature ranges and throughout device service life for ease ofdesign and highly uniform performance. All device versions have Schmitt trigger inputsfor high noise immunity and only require VDD bypass capacitors. Data rates up to 150 Mbps are supported, and all devices achieve propagation delaysof less than 10 ns. Ordering options include a choice of isolation ratings (1.0, 2.5, 3.75and 5 kV) and a selectable fail-safe operating mode to control the default output stateduring power loss. All products >1 kVRMS are safety certified by UL, CSA, VDE, andCQC, and products in wide-body packages support reinforced insulation withstanding upto 5 kVRMS. Automotive Grade is available for certain part numbers. These products are built usingautomotive-spec ific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features High-speed operation DC to 150 Mbps No start-up initialization required Wide Operating Supply Voltage: 2.5–5.5 V Up to 5000 VRMS isolation 60-year life at rated working voltage High electromagnetic immunity Ultra low power (typical) Schmitt trigger inputs Selectable fail-safe mode. Default high or low output (ordering option) Precise timing (typical) 2 ns propagation delay skew Transient Immunity 50 kV/us AEC-Q100 qualification Wide temperature range -40 to 125 C RoHS-compliant packages SOIC-16 wide body, SOIC-16 narrow body, QSOP-16 Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Industrial automation systems Medical electronics Isolated switch mode supplies Isolated ADC, DAC Motor control Power inverters Communications systems On-board chargers Battery management systems Charging stations Traction inverters Battery Electric Vehicles Hybrid Electric Vehicles
Request a Quote Datasheet
Description
Low Power Six-Channel Digital Isolator Skyworks' family of ultra-low-power digital isolators are CMOS devices offering substantial data rate, propagation delay, power, size, reliability, and external BOM advantagesover legacy isolation technologies. The operating parameters of these products remainstable across wide temperature ranges and throughout device service life for ease ofdesign and highly uniform performance. All device versions have Schmitt trigger inputsfor high noise immunity and only require VDD bypass capacitors. Data rates up to 150 Mbps are supported, and all devices achieve propagation delaysof less than 10 ns. Ordering options include a choice of isolation ratings (1.0, 2.5, 3.75and 5 kV) and a selectable fail-safe operating mode to control the default output stateduring power loss. All products >1 kVRMS are safety certified by UL, CSA, VDE, andCQC, and products in wide-body packages support reinforced insulation withstanding upto 5 kVRMS. Automotive Grade is available for certain part numbers. These products are built usingautomotive-spec ific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features High-speed operation DC to 150 Mbps No start-up initialization required Wide Operating Supply Voltage: 2.5–5.5 V Up to 5000 VRMS isolation 60-year life at rated working voltage High electromagnetic immunity Ultra low power (typical) Schmitt trigger inputs Selectable fail-safe mode. Default high or low output (ordering option) Precise timing (typical) 2 ns propagation delay skew Transient Immunity 50 kV/us AEC-Q100 qualification Wide temperature range -40 to 125 C RoHS-compliant packages SOIC-16 wide body, SOIC-16 narrow body, QSOP-16 Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Industrial automation systems Medical electronics Isolated switch mode supplies Isolated ADC, DAC Motor control Power inverters Communications systems On-board chargers Battery management systems Charging stations Traction inverters Battery Electric Vehicles Hybrid Electric Vehicles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator - SI8661AB-AS1 - Richardson RFPD
Downers Grove, IL, United States
Digital Isolator
SI8661AB-AS1
Digital Isolator SI8661AB-AS1
Low Power Six-Channel Digital Isolator Skyworks' family of ultra-low-power digital isolators are CMOS devices offering substantial data rate, propagation delay, power, size, reliability, and external BOM advantagesover legacy isolation technologies. The operating parameters of these products remainstable across wide temperature ranges and throughout device service life for ease ofdesign and highly uniform performance. All device versions have Schmitt trigger inputsfor high noise immunity and only require VDD bypass capacitors. Data rates up to 150 Mbps are supported, and all devices achieve propagation delaysof less than 10 ns. Ordering options include a choice of isolation ratings (1.0, 2.5, 3.75and 5 kV) and a selectable fail-safe operating mode to control the default output stateduring power loss. All products >1 kVRMS are safety certified by UL, CSA, VDE, andCQC, and products in wide-body packages support reinforced insulation withstanding upto 5 kVRMS. Automotive Grade is available for certain part numbers. These products are built usingautomotive-spec ific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features High-speed operation DC to 150 Mbps No start-up initialization required Wide Operating Supply Voltage: 2.5–5.5 V Up to 5000 VRMS isolation 60-year life at rated working voltage High electromagnetic immunity Ultra low power (typical) Schmitt trigger inputs Selectable fail-safe mode. Default high or low output (ordering option) Precise timing (typical) 2 ns propagation delay skew Transient Immunity 50 kV/us AEC-Q100 qualification Wide temperature range -40 to 125 C RoHS-compliant packages SOIC-16 wide body, SOIC-16 narrow body, QSOP-16 Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Industrial automation systems Medical electronics Isolated switch mode supplies Isolated ADC, DAC Motor control Power inverters Communications systems On-board chargers Battery management systems Charging stations Traction inverters Battery Electric Vehicles Hybrid Electric Vehicles

Low Power Six-Channel Digital Isolator

Skyworks' family of ultra-low-power digital isolators are CMOS devices offering substantial data rate, propagation delay, power, size, reliability, and external BOM advantagesover legacy isolation technologies. The operating parameters of these products remainstable across wide temperature ranges and throughout device service life for ease ofdesign and highly uniform performance. All device versions have Schmitt trigger inputsfor high noise immunity and only require VDD bypass capacitors.

Data rates up to 150 Mbps are supported, and all devices achieve propagation delaysof less than 10 ns. Ordering options include a choice of isolation ratings (1.0, 2.5, 3.75and 5 kV) and a selectable fail-safe operating mode to control the default output stateduring power loss. All products >1 kVRMS are safety certified by UL, CSA, VDE, andCQC, and products in wide-body packages support reinforced insulation withstanding upto 5 kVRMS.

Automotive Grade is available for certain part numbers. These products are built usingautomotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications.

Features

  • High-speed operation DC to 150 Mbps
  • No start-up initialization required
  • Wide Operating Supply Voltage: 2.5–5.5 V
  • Up to 5000 VRMS isolation
  • 60-year life at rated working voltage
  • High electromagnetic immunity
  • Ultra low power (typical)
  • Schmitt trigger inputs
  • Selectable fail-safe mode. Default high or low output (ordering option)
  • Precise timing (typical) 2 ns propagation delay skew
  • Transient Immunity 50 kV/us
  • AEC-Q100 qualification
  • Wide temperature range -40 to 125 C
  • RoHS-compliant packages SOIC-16 wide body, SOIC-16 narrow body, QSOP-16
  • Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support

Applications

  • Industrial automation systems
  • Medical electronics
  • Isolated switch mode supplies
  • Isolated ADC, DAC
  • Motor control
  • Power inverters
  • Communications systems
  • On-board chargers
  • Battery management systems
  • Charging stations
  • Traction inverters
  • Battery Electric Vehicles
  • Hybrid Electric Vehicles
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number SI8661AB-AS1
Product Name Digital Isolator
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

 - 55501EJ - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
RF Front End (LNA + PA) - 863-1831-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 20-UFQFN Exposed Pad
Pins 20 #
View Details
3 suppliers
Hex buffer with open-drain outputs - 74AHCV07APWJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details