Skyworks Solutions, Inc. Isolators - Digital Isolators SI83411AAA-IF

Description
Win Source Part Number: 1243991-SI83411AAA-I F Category: Isolators>Digital Isolators Type: SPI Package: Tube Standard Package: 260 Mounting: SMD (SMT) Technology: Capacitive Coupling Channel Type: Unidirectional Rise / Fall Time (Typ): 3µs, 3µs Number of Channels: 4 Voltage - Isolation: 1500Vrms Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 2.1µs, 2.2µs (Typ) Pulse Width Distortion (Max): 10µs (Min) Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 32-VFDFN Exposed Pad Supplier Device Package: 32-DFN (9x9) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-6079 Base Product Number: SI83411
Request a Quote Datasheet
Description
Win Source Part Number: 1243991-SI83411AAA-I F Category: Isolators>Digital Isolators Type: SPI Package: Tube Standard Package: 260 Mounting: SMD (SMT) Technology: Capacitive Coupling Channel Type: Unidirectional Rise / Fall Time (Typ): 3µs, 3µs Number of Channels: 4 Voltage - Isolation: 1500Vrms Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 2.1µs, 2.2µs (Typ) Pulse Width Distortion (Max): 10µs (Min) Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 32-VFDFN Exposed Pad Supplier Device Package: 32-DFN (9x9) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-6079 Base Product Number: SI83411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1243991-SI83411AAA-IF - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1243991-SI83411AAA-IF
Isolators - Digital Isolators 1243991-SI83411AAA-IF
Win Source Part Number: 1243991-SI83411AAA-I F Category: Isolators>Digital Isolators Type: SPI Package: Tube Standard Package: 260 Mounting: SMD (SMT) Technology: Capacitive Coupling Channel Type: Unidirectional Rise / Fall Time (Typ): 3µs, 3µs Number of Channels: 4 Voltage - Isolation: 1500Vrms Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 2.1µs, 2.2µs (Typ) Pulse Width Distortion (Max): 10µs (Min) Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 32-VFDFN Exposed Pad Supplier Device Package: 32-DFN (9x9) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-6079 Base Product Number: SI83411

Win Source Part Number: 1243991-SI83411AAA-IF
Category: Isolators>Digital Isolators
Type: SPI
Package: Tube
Standard Package: 260
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Channel Type: Unidirectional
Rise / Fall Time (Typ): 3µs, 3µs
Number of Channels: 4
Voltage - Isolation: 1500Vrms
Inputs - Side 1/Side 2: 4/0
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 2.1µs, 2.2µs (Typ)
Pulse Width Distortion (Max): 10µs (Min)
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: 32-VFDFN Exposed Pad
Supplier Device Package: 32-DFN (9x9)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-6079
Base Product Number: SI83411

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243991-SI83411AAA-IF
Product Name Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Isolators - Gate Drivers - SI8233BB-D-IS1R - 894831-SI8233BB-D-IS1R - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B49 Voltage Output Module - 8B49-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details