Skyworks Solutions, Inc. Current Sensors SI8513-C-IS

Description
"Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 336-1729-5-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
336-1729-5-ND
Current Sensors 336-1729-5-ND
"Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 20-SOIC (0.295"", 7.50mm Width)"

"Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Current Transducers - SI8513-C-IS - 894860-SI8513-C-IS - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - SI8513-C-IS
894860-SI8513-C-IS
Current Transducers - SI8513-C-IS 894860-SI8513-C-IS
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894860-SI8513-C-IS Operating Temperature Range: -40°C ~ 125°C Features: Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 20-SOIC (0.295", 7.50mm Width) Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: SI8513CIS, 336-1729-5

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894860-SI8513-C-IS
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 20-SOIC (0.295", 7.50mm Width)
Package: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 38
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: SI8513CIS, 336-1729-5

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Current Sensors Current Sensors
Product Number 336-1729-5-ND 894860-SI8513-C-IS
Product Name Current Sensors Current Transducers - SI8513-C-IS
Mounting / Configuration "20-SOIC"
Electrical Output Configurable (3-Modes)
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensors - 620-ACS72981KLRATR-150U3-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration 7-PowerSMD Module
Electrical Output Voltage
View Details
AC Current Sensors - IPC Series - Isabellenhutte USA
Specs
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
View Details
Broadband Current Probe - Model BCP-614 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details