Skyworks Solutions, Inc. Sensors, Transducers - Current Sensors SI8513-C-GM

Description
Win Source Part Number: 1235484-SI8513-C-GM Category: Sensors, Transducers>Current Sensors Package: Tube Standard Package: 74 Mounting: SMD (SMT) Frequency: 50kHz ~ 1MHz Output: Configurable (3-Modes) Polarization: Unidirectional Current - Supply (Max): 7mA Number of Channels: 1 Sensitivity: 98mV/A For Measuring: AC Sensor Type: Transformer w/Conditioning Current - Sensing: 20A Accuracy: ±5% Voltage - Supply: 2.7V ~ 5.5V Package / Case: 12-VFQFN Supplier Device Package: 12-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-1547-5 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235484-SI8513-C-GM Category: Sensors, Transducers>Current Sensors Package: Tube Standard Package: 74 Mounting: SMD (SMT) Frequency: 50kHz ~ 1MHz Output: Configurable (3-Modes) Polarization: Unidirectional Current - Supply (Max): 7mA Number of Channels: 1 Sensitivity: 98mV/A For Measuring: AC Sensor Type: Transformer w/Conditioning Current - Sensing: 20A Accuracy: ±5% Voltage - Supply: 2.7V ~ 5.5V Package / Case: 12-VFQFN Supplier Device Package: 12-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-1547-5 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1235484-SI8513-C-GM - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1235484-SI8513-C-GM
Sensors, Transducers - Current Sensors 1235484-SI8513-C-GM
Win Source Part Number: 1235484-SI8513-C-GM Category: Sensors, Transducers>Current Sensors Package: Tube Standard Package: 74 Mounting: SMD (SMT) Frequency: 50kHz ~ 1MHz Output: Configurable (3-Modes) Polarization: Unidirectional Current - Supply (Max): 7mA Number of Channels: 1 Sensitivity: 98mV/A For Measuring: AC Sensor Type: Transformer w/Conditioning Current - Sensing: 20A Accuracy: ±5% Voltage - Supply: 2.7V ~ 5.5V Package / Case: 12-VFQFN Supplier Device Package: 12-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-1547-5 Product Status: Obsolete

Win Source Part Number: 1235484-SI8513-C-GM
Category: Sensors, Transducers>Current Sensors
Package: Tube
Standard Package: 74
Mounting: SMD (SMT)
Frequency: 50kHz ~ 1MHz
Output: Configurable (3-Modes)
Polarization: Unidirectional
Current - Supply (Max): 7mA
Number of Channels: 1
Sensitivity: 98mV/A
For Measuring: AC
Sensor Type: Transformer w/Conditioning
Current - Sensing: 20A
Accuracy: ±5%
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 12-VFQFN
Supplier Device Package: 12-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-1547-5
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 1235484-SI8513-C-GM
Product Name Sensors, Transducers - Current Sensors
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Current Remote Probe, 4 CH - 1-P211I-4 - Hottinger Brüel & Kjær A/S
Specs
Current 2.00E-4 amps
View Details
Current Sensors - 2548324-1 - TE Connectivity
Specs
Current 2000 amps
Voltage 600 volts
View Details
Low Noise, Very High Precision, Programmable IC W/Undervoltage Detection - ACS70311LKTATN-005B5-C - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 1000 amps
View Details
Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details