Skyworks Solutions, Inc. Current Transducers - SI8503-C-IM SI8503-C-IM

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894858-SI8503-C-IM Operating Temperature Range: -40°C ~ 125°C Features: Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN Package: Tube Package: 12-VFQFN Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 12-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894858-SI8503-C-IM Operating Temperature Range: -40°C ~ 125°C Features: Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN Package: Tube Package: 12-VFQFN Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 12-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - SI8503-C-IM - 894858-SI8503-C-IM - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - SI8503-C-IM
894858-SI8503-C-IM
Current Transducers - SI8503-C-IM 894858-SI8503-C-IM
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894858-SI8503-C-IM Operating Temperature Range: -40°C ~ 125°C Features: Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN Package: Tube Package: 12-VFQFN Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 12-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894858-SI8503-C-IM
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Package: Tube
Package: 12-VFQFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 12-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 894858-SI8503-C-IM
Product Name Current Transducers - SI8503-C-IM
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548323-1 - TE Connectivity
Specs
Current 2500 amps
Voltage 600 volts
View Details
Current Sensor ICs - 2601032P - RS Components, Ltd.
Infineon Technologies AG
Specs
Mounting / Configuration PG-TISON-8-5
Current 120 amps
Approvals / Certifications RoHS
View Details
Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details
Current Transducers - ACS770KCB-150U-PFF-T - 909252-ACS770KCB-150U-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details