Skyworks Solutions, Inc. Sensors, Transducers - Current Sensors SI8502-C-ISR

Description
Win Source Part Number: 1235497-SI8502-C-ISR Category: Sensors, Transducers>Current Sensors Package: Tape & Reel (TR) Standard Package: 1,250 Mounting: SMD (SMT) Frequency: 50kHz ~ 1MHz Output: Ratiometric, Voltage Polarization: Unidirectional Current - Supply (Max): 7mA Number of Channels: 1 Sensitivity: 196mV/A For Measuring: AC Sensor Type: Transformer w/Conditioning Current - Sensing: 10A Accuracy: ±5% Voltage - Supply: 2.7V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235497-SI8502-C-ISR Category: Sensors, Transducers>Current Sensors Package: Tape & Reel (TR) Standard Package: 1,250 Mounting: SMD (SMT) Frequency: 50kHz ~ 1MHz Output: Ratiometric, Voltage Polarization: Unidirectional Current - Supply (Max): 7mA Number of Channels: 1 Sensitivity: 196mV/A For Measuring: AC Sensor Type: Transformer w/Conditioning Current - Sensing: 10A Accuracy: ±5% Voltage - Supply: 2.7V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1235497-SI8502-C-ISR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1235497-SI8502-C-ISR
Sensors, Transducers - Current Sensors 1235497-SI8502-C-ISR
Win Source Part Number: 1235497-SI8502-C-ISR Category: Sensors, Transducers>Current Sensors Package: Tape & Reel (TR) Standard Package: 1,250 Mounting: SMD (SMT) Frequency: 50kHz ~ 1MHz Output: Ratiometric, Voltage Polarization: Unidirectional Current - Supply (Max): 7mA Number of Channels: 1 Sensitivity: 196mV/A For Measuring: AC Sensor Type: Transformer w/Conditioning Current - Sensing: 10A Accuracy: ±5% Voltage - Supply: 2.7V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete

Win Source Part Number: 1235497-SI8502-C-ISR
Category: Sensors, Transducers>Current Sensors
Package: Tape & Reel (TR)
Standard Package: 1,250
Mounting: SMD (SMT)
Frequency: 50kHz ~ 1MHz
Output: Ratiometric, Voltage
Polarization: Unidirectional
Current - Supply (Max): 7mA
Number of Channels: 1
Sensitivity: 196mV/A
For Measuring: AC
Sensor Type: Transformer w/Conditioning
Current - Sensing: 10A
Accuracy: ±5%
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 1235497-SI8502-C-ISR
Product Name Sensors, Transducers - Current Sensors
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current sensor with bus connection - 789-620 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers
Low Noise, Very High Precision, Programmable IC - ACS70310LKTATN-010B5-C - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 1000 amps
View Details
Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details