Skyworks Solutions, Inc. Digital Isolators SI8441BB-D-ISR

Description
"General Purpose Digital Isolator 2500Vrms 4 Channel 150Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"General Purpose Digital Isolator 2500Vrms 4 Channel 150Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8441BB-D-ISR-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
SI8441BB-D-ISR-ND
Digital Isolators SI8441BB-D-ISR-ND
"General Purpose Digital Isolator 2500Vrms 4 Channel 150Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)"

"General Purpose Digital Isolator 2500Vrms 4 Channel 150Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Signal Isolator and Optocoupler - 901-SI8441BB-D-ISR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Signal Isolator and Optocoupler
901-SI8441BB-D-ISR
Signal Isolator and Optocoupler 901-SI8441BB-D-ISR
DGTL ISO 2500VRMS 4CH GP 16SOIC Product overview: SI8441BB-D-ISR from Skyworks Solutions, Inc. is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-SI8441BB-D-ISR can be used for catalog matching and distributor lookup.

DGTL ISO 2500VRMS 4CH GP 16SOIC Product overview: SI8441BB-D-ISR from Skyworks Solutions, Inc. is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-SI8441BB-D-ISR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number SI8441BB-D-ISR-ND 901-SI8441BB-D-ISR
Product Name Digital Isolators Signal Isolator and Optocoupler
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount Tape & Reel (TR)
Isolation Voltage 2500 volts 2500 volts
Rise Time 0.0038 µs
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-ISSI20B11FXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 863-SI8234AB-AM1-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details