Skyworks Solutions, Inc. Digital Isolator SI8422BB-D-ISR

Description
Low-Power, Single and Dual-Channel Digital Isolators Skyworks' family of ultra-low-power digital isolators are CMOS devices offering substantial data rate, propagation delay, power, size, reliability, and external BOM advantageswhen compared to legacy isolation technologies. The operating parameters of theseproducts remain stable across wide temperature ranges and throughout device servicelife for ease of design and highly uniform performance. All device versions have Schmitttrigger inputs for high noise immunity and only require VDD bypass capacitors. Data rates up to 150 Mbps are supported, and all devices achieve worst-case propagation delays of less than 10 ns. Ordering options include a choice of isolation ratings (upto 5 kV) and a selectable fail-safe operating mode to control the default output stateduring power loss. All products are safety certified by UL, CSA, and VDE, and productsin wide-body packages support reinforced insulation withstanding up to 5 kVRMS. Features High-speed operation DC to 150 Mbps No start-up initialization required Wide Operating Supply Voltage: 2.6–5.5 V Up to 5000 VRMS isolation High electromagnetic immunity Ultra low power (typical) Schmitt trigger inputs Selectable fail-safe mode. Default high or low output Precise timing (typical) 11 ns propagation delay max Transient Immunity 45 kV/us AEC-Q100 qualification Wide temperature range -40 to 125 C at 150 Mbps RoHS-compliant packages: SOIC-16 wide body, SOIC-8 narrow body Applications Industrial automation systems Medical Electronics Hybrid electric vehicles Isolated switch mode supplies Isolated ADC, DAC Motor control Power inverters Communications systems
Request a Quote Datasheet
Description
Low-Power, Single and Dual-Channel Digital Isolators Skyworks' family of ultra-low-power digital isolators are CMOS devices offering substantial data rate, propagation delay, power, size, reliability, and external BOM advantageswhen compared to legacy isolation technologies. The operating parameters of theseproducts remain stable across wide temperature ranges and throughout device servicelife for ease of design and highly uniform performance. All device versions have Schmitttrigger inputs for high noise immunity and only require VDD bypass capacitors. Data rates up to 150 Mbps are supported, and all devices achieve worst-case propagation delays of less than 10 ns. Ordering options include a choice of isolation ratings (upto 5 kV) and a selectable fail-safe operating mode to control the default output stateduring power loss. All products are safety certified by UL, CSA, and VDE, and productsin wide-body packages support reinforced insulation withstanding up to 5 kVRMS. Features High-speed operation DC to 150 Mbps No start-up initialization required Wide Operating Supply Voltage: 2.6–5.5 V Up to 5000 VRMS isolation High electromagnetic immunity Ultra low power (typical) Schmitt trigger inputs Selectable fail-safe mode. Default high or low output Precise timing (typical) 11 ns propagation delay max Transient Immunity 45 kV/us AEC-Q100 qualification Wide temperature range -40 to 125 C at 150 Mbps RoHS-compliant packages: SOIC-16 wide body, SOIC-8 narrow body Applications Industrial automation systems Medical Electronics Hybrid electric vehicles Isolated switch mode supplies Isolated ADC, DAC Motor control Power inverters Communications systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator - SI8422BB-D-ISR - Richardson RFPD
Downers Grove, IL, United States
Digital Isolator
SI8422BB-D-ISR
Digital Isolator SI8422BB-D-ISR
Low-Power, Single and Dual-Channel Digital Isolators Skyworks' family of ultra-low-power digital isolators are CMOS devices offering substantial data rate, propagation delay, power, size, reliability, and external BOM advantageswhen compared to legacy isolation technologies. The operating parameters of theseproducts remain stable across wide temperature ranges and throughout device servicelife for ease of design and highly uniform performance. All device versions have Schmitttrigger inputs for high noise immunity and only require VDD bypass capacitors. Data rates up to 150 Mbps are supported, and all devices achieve worst-case propagation delays of less than 10 ns. Ordering options include a choice of isolation ratings (upto 5 kV) and a selectable fail-safe operating mode to control the default output stateduring power loss. All products are safety certified by UL, CSA, and VDE, and productsin wide-body packages support reinforced insulation withstanding up to 5 kVRMS. Features High-speed operation DC to 150 Mbps No start-up initialization required Wide Operating Supply Voltage: 2.6–5.5 V Up to 5000 VRMS isolation High electromagnetic immunity Ultra low power (typical) Schmitt trigger inputs Selectable fail-safe mode. Default high or low output Precise timing (typical) 11 ns propagation delay max Transient Immunity 45 kV/us AEC-Q100 qualification Wide temperature range -40 to 125 C at 150 Mbps RoHS-compliant packages: SOIC-16 wide body, SOIC-8 narrow body Applications Industrial automation systems Medical Electronics Hybrid electric vehicles Isolated switch mode supplies Isolated ADC, DAC Motor control Power inverters Communications systems

Low-Power, Single and Dual-Channel Digital Isolators

Skyworks' family of ultra-low-power digital isolators are CMOS devices offering substantial data rate, propagation delay, power, size, reliability, and external BOM advantageswhen compared to legacy isolation technologies. The operating parameters of theseproducts remain stable across wide temperature ranges and throughout device servicelife for ease of design and highly uniform performance. All device versions have Schmitttrigger inputs for high noise immunity and only require VDD bypass capacitors. Data rates up to 150 Mbps are supported, and all devices achieve worst-case propagation delays of less than 10 ns. Ordering options include a choice of isolation ratings (upto 5 kV) and a selectable fail-safe operating mode to control the default output stateduring power loss. All products are safety certified by UL, CSA, and VDE, and productsin wide-body packages support reinforced insulation withstanding up to 5 kVRMS.

Features

  • High-speed operation DC to 150 Mbps
  • No start-up initialization required
  • Wide Operating Supply Voltage: 2.6–5.5 V
  • Up to 5000 VRMS isolation
  • High electromagnetic immunity
  • Ultra low power (typical)
  • Schmitt trigger inputs
  • Selectable fail-safe mode. Default high or low output
  • Precise timing (typical) 11 ns propagation delay max
  • Transient Immunity 45 kV/us
  • AEC-Q100 qualification
  • Wide temperature range -40 to 125 C at 150 Mbps
  • RoHS-compliant packages: SOIC-16 wide body, SOIC-8 narrow body

Applications

  • Industrial automation systems
  • Medical Electronics
  • Hybrid electric vehicles
  • Isolated switch mode supplies
  • Isolated ADC, DAC
  • Motor control
  • Power inverters
  • Communications systems
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number SI8422BB-D-ISR
Product Name Digital Isolator
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transceivers - 1899693P - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
TSSOP Interface Transceiver IC - 722-SI2435-E-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
Interface module - 289-557 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details