LOW-POWER SINGLE AND DUAL-CHANNEL DIGITAL ISOLATORS
Skyworks Solutions’ family of ultra-low-power digital isolators are CMOSdevices offering substantial data rate, propagation delay, power, size,reliability, and external BOM advantages when compared to legacyisolation technologies. The operating parameters of these productsremain stable across wide temperature ranges throughout their servicelife. For ease of design, only VDD bypass capacitors are required. Data rates up to 150 Mbps are supported, and all devices achieve worstcase propagation delays of less than 10 ns. All products are safetycertified by UL, CSA, and VDE and support withstand voltages of up to2.5 kVrms. These devices are available in an 8-pin narrow-body SOICpackage.
Features
High-speed operation DC to 150 Mbps
No start-up initialization required
Wide Operating Supply Voltage: 2.70–5.5 V
Ultra low power (typical)
High electromagnetic immunity
Up to 2500 VRMS isolation
60-year life at rated working voltage
Precise timing (typical)
Transient Immunity 25 kV/us
Wide temperature range -40 to 125 C at 150 Mbps
RoHS-compliant packages SOIC-8 narrow body
Applications
Industrial automation systems
Hybrid electric vehicles
Isolated switch mode supplies
Isolated ADC, DAC
Motor control
Power inverters
Communications systems
LOW-POWER SINGLE AND DUAL-CHANNEL DIGITAL ISOLATORS
Skyworks Solutions’ family of ultra-low-power digital isolators are CMOSdevices offering substantial data rate, propagation delay, power, size,reliability, and external BOM advantages when compared to legacyisolation technologies. The operating parameters of these productsremain stable across wide temperature ranges throughout their servicelife. For ease of design, only VDD bypass capacitors are required. Data rates up to 150 Mbps are supported, and all devices achieve worstcase propagation delays of less than 10 ns. All products are safetycertified by UL, CSA, and VDE and support withstand voltages of up to2.5 kVrms. These devices are available in an 8-pin narrow-body SOICpackage.
Features
- High-speed operation DC to 150 Mbps
- No start-up initialization required
- Wide Operating Supply Voltage: 2.70–5.5 V
- Ultra low power (typical)
- High electromagnetic immunity
- Up to 2500 VRMS isolation
- 60-year life at rated working voltage
- Precise timing (typical)
- Transient Immunity 25 kV/us
- Wide temperature range -40 to 125 C at 150 Mbps
- RoHS-compliant packages SOIC-8 narrow body
Applications
- Industrial automation systems
- Hybrid electric vehicles
- Isolated switch mode supplies
- Isolated ADC, DAC
- Motor control
- Power inverters
- Communications systems