Skyworks Solutions, Inc. Digital Isolator SI8400AA-B-ISR

Description
BIDIRECTIONAL I2C ISOLATORS WITH UNIDIRECTIONAL DIGITAL CHANNELS The Si840x series of isolators are single-package galvanic isolationsolutions for I2C and SMBus serial port applications. These products arebased on Skyworks Solutions proprietary RF isolation technology and offershorter propagation delays, lower power consumption, smaller installedsize, and more stable operation with temperature and age versus optocouplers or other digital isolators. All devices in this family include hot-swap, bidirectional SDA and SCLisolation channels with open-drain, 35 mA sink capability and operate to amaximum frequency of 1.7 MHz. The 8-pin version (Si8400/01) supportsbidirectiona l SDA and SCL isolation; the Si8402 supports bidirectional SDAand unidirectional SCL isolation, and the 16-pin version (Si8405) featurestwo unidirectional isolation channels to support additional system signals,such as an interrupt or reset. All versions contain protection circuits toguard against data errors if an unpowered device is inserted into a poweredsystem. Small size, low installed cost, low power consumption, and shortpropagation delays make the Si840x family the optimum solution forisolating I2C and SMBus serial ports. Features Independent, bidirectional SDA and SCL isolation channels. Open drain outputs with 35 mA sink current. Supports I2C clocks up to 1.7 MHz Unidirectional isolation channels support additional system signals (Si8405) Up to 2500 VRMS isolation UL, CSA, VDE recognition 60-year life at rated working voltage High electromagnetic immunity Wide operating supply voltage3.0 to 5.5 V Wide temperature range -40 to 125 C Transient immunity 25 kV/us RoHS-compliant packages: SOIC-8 narrow body, SOIC-16 narrow body Applications Isolated I2C, SMBus Isolated digital power supply communications Power over Ethernet Motor Control Systems Hot-swap applications Intelligent Power systems
Request a Quote Datasheet
Description
BIDIRECTIONAL I2C ISOLATORS WITH UNIDIRECTIONAL DIGITAL CHANNELS The Si840x series of isolators are single-package galvanic isolationsolutions for I2C and SMBus serial port applications. These products arebased on Skyworks Solutions proprietary RF isolation technology and offershorter propagation delays, lower power consumption, smaller installedsize, and more stable operation with temperature and age versus optocouplers or other digital isolators. All devices in this family include hot-swap, bidirectional SDA and SCLisolation channels with open-drain, 35 mA sink capability and operate to amaximum frequency of 1.7 MHz. The 8-pin version (Si8400/01) supportsbidirectiona l SDA and SCL isolation; the Si8402 supports bidirectional SDAand unidirectional SCL isolation, and the 16-pin version (Si8405) featurestwo unidirectional isolation channels to support additional system signals,such as an interrupt or reset. All versions contain protection circuits toguard against data errors if an unpowered device is inserted into a poweredsystem. Small size, low installed cost, low power consumption, and shortpropagation delays make the Si840x family the optimum solution forisolating I2C and SMBus serial ports. Features Independent, bidirectional SDA and SCL isolation channels. Open drain outputs with 35 mA sink current. Supports I2C clocks up to 1.7 MHz Unidirectional isolation channels support additional system signals (Si8405) Up to 2500 VRMS isolation UL, CSA, VDE recognition 60-year life at rated working voltage High electromagnetic immunity Wide operating supply voltage3.0 to 5.5 V Wide temperature range -40 to 125 C Transient immunity 25 kV/us RoHS-compliant packages: SOIC-8 narrow body, SOIC-16 narrow body Applications Isolated I2C, SMBus Isolated digital power supply communications Power over Ethernet Motor Control Systems Hot-swap applications Intelligent Power systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator - SI8400AA-B-ISR - Richardson RFPD
Downers Grove, IL, United States
Digital Isolator
SI8400AA-B-ISR
Digital Isolator SI8400AA-B-ISR
BIDIRECTIONAL I2C ISOLATORS WITH UNIDIRECTIONAL DIGITAL CHANNELS The Si840x series of isolators are single-package galvanic isolationsolutions for I2C and SMBus serial port applications. These products arebased on Skyworks Solutions proprietary RF isolation technology and offershorter propagation delays, lower power consumption, smaller installedsize, and more stable operation with temperature and age versus optocouplers or other digital isolators. All devices in this family include hot-swap, bidirectional SDA and SCLisolation channels with open-drain, 35 mA sink capability and operate to amaximum frequency of 1.7 MHz. The 8-pin version (Si8400/01) supportsbidirectiona l SDA and SCL isolation; the Si8402 supports bidirectional SDAand unidirectional SCL isolation, and the 16-pin version (Si8405) featurestwo unidirectional isolation channels to support additional system signals,such as an interrupt or reset. All versions contain protection circuits toguard against data errors if an unpowered device is inserted into a poweredsystem. Small size, low installed cost, low power consumption, and shortpropagation delays make the Si840x family the optimum solution forisolating I2C and SMBus serial ports. Features Independent, bidirectional SDA and SCL isolation channels. Open drain outputs with 35 mA sink current. Supports I2C clocks up to 1.7 MHz Unidirectional isolation channels support additional system signals (Si8405) Up to 2500 VRMS isolation UL, CSA, VDE recognition 60-year life at rated working voltage High electromagnetic immunity Wide operating supply voltage3.0 to 5.5 V Wide temperature range -40 to 125 C Transient immunity 25 kV/us RoHS-compliant packages: SOIC-8 narrow body, SOIC-16 narrow body Applications Isolated I2C, SMBus Isolated digital power supply communications Power over Ethernet Motor Control Systems Hot-swap applications Intelligent Power systems

BIDIRECTIONAL I2C ISOLATORS WITH UNIDIRECTIONAL DIGITAL CHANNELS

The Si840x series of isolators are single-package galvanic isolationsolutions for I2C and SMBus serial port applications. These products arebased on Skyworks Solutions proprietary RF isolation technology and offershorter propagation delays, lower power consumption, smaller installedsize, and more stable operation with temperature and age versus optocouplers or other digital isolators.

All devices in this family include hot-swap, bidirectional SDA and SCLisolation channels with open-drain, 35 mA sink capability and operate to amaximum frequency of 1.7 MHz. The 8-pin version (Si8400/01) supportsbidirectional SDA and SCL isolation; the Si8402 supports bidirectional SDAand unidirectional SCL isolation, and the 16-pin version (Si8405) featurestwo unidirectional isolation channels to support additional system signals,such as an interrupt or reset. All versions contain protection circuits toguard against data errors if an unpowered device is inserted into a poweredsystem.

Small size, low installed cost, low power consumption, and shortpropagation delays make the Si840x family the optimum solution forisolating I2C and SMBus serial ports.

Features

  • Independent, bidirectional SDA and SCL isolation channels. Open drain outputs with 35 mA sink current. Supports I2C clocks up to 1.7 MHz
  • Unidirectional isolation channels support additional system signals (Si8405)
  • Up to 2500 VRMS isolation
  • UL, CSA, VDE recognition
  • 60-year life at rated working voltage
  • High electromagnetic immunity
  • Wide operating supply voltage3.0 to 5.5 V
  • Wide temperature range -40 to 125 C
  • Transient immunity 25 kV/us
  • RoHS-compliant packages: SOIC-8 narrow body, SOIC-16 narrow body

Applications

  • Isolated I2C, SMBus
  • Isolated digital power supply communications
  • Power over Ethernet
  • Motor Control Systems
  • Hot-swap applications
  • Intelligent Power systems
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number SI8400AA-B-ISR
Product Name Digital Isolator
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899910P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Receiver, Converter, Driver
Features RoHS
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Interface module - 289-614 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details