Skyworks Solutions, Inc. Isolators - Digital Isolators SI83404AAA-IFR

Description
DGTL ISOL 1500VRMS 4CH SPI 32DFN
Description
DGTL ISOL 1500VRMS 4CH SPI 32DFN

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI83404AAA-IFR
Isolators - Digital Isolators SI83404AAA-IFR
DGTL ISOL 1500VRMS 4CH SPI 32DFN

DGTL ISOL 1500VRMS 4CH SPI 32DFN

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI83404AAA-IFR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI12762H - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 500 MHz
Isolation 45 dB
View Details
Drop in Isolator 56 to 86MHz - UIYBDI6060E - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 56 to 86 MHz
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details