Skyworks Solutions, Inc. Si83014BF-IT Smart Switch Si83014BF-IT

Description
The Si83014BF-IT is a smart switch available in the sinking switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83014BF-IT can deliver up to 700 mA of continuous current in a compact TSSOP package. The logic interface supports low-power 2.5 V to 5 V MCUs and is powered by the switch’s high-voltage field power supply. The Si83014BF-IT is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also reports fault status to the MCU or directly to the user via an LED through a simple active-low fault indictor pin.
Request a Quote
Description
The Si83014BF-IT is a smart switch available in the sinking switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83014BF-IT can deliver up to 700 mA of continuous current in a compact TSSOP package. The logic interface supports low-power 2.5 V to 5 V MCUs and is powered by the switch’s high-voltage field power supply. The Si83014BF-IT is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also reports fault status to the MCU or directly to the user via an LED through a simple active-low fault indictor pin.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Si83014BF-IT Smart Switch - Si83014BF-IT - Skyworks Solutions, Inc.
Irvine, CA, United States
Si83014BF-IT Smart Switch
Si83014BF-IT
Si83014BF-IT Smart Switch Si83014BF-IT
The Si83014BF-IT is a smart switch available in the sinking switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83014BF-IT can deliver up to 700 mA of continuous current in a compact TSSOP package. The logic interface supports low-power 2.5 V to 5 V MCUs and is powered by the switch’s high-voltage field power supply. The Si83014BF-IT is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also reports fault status to the MCU or directly to the user via an LED through a simple active-low fault indictor pin.

The Si83014BF-IT is a smart switch available in the sinking switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83014BF-IT can deliver up to 700 mA of continuous current in a compact TSSOP package. The logic interface supports low-power 2.5 V to 5 V MCUs and is powered by the switch’s high-voltage field power supply. The Si83014BF-IT is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also reports fault status to the MCU or directly to the user via an LED through a simple active-low fault indictor pin.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Switches
Product Number Si83014BF-IT
Product Name Si83014BF-IT Smart Switch
Control Interface Parallel
Unlock Full Specs
to access all available technical data

Similar Products

0.4 to 3.8 GHz SPDT Switch - SKY13581-676LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 700 to 3800 MHz
Type Single Pole Double Throw; SPDT
View Details
2 suppliers
0.1-6.0 GHz DPDT Switch - SKY13411-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 6L
Frequency Range 100 to 6000 MHz
Isolation 14 to 26 dB
View Details
4 suppliers
RF and Microwave Switch - SKY13343-92LF - Richardson RFPD
Specs
Type SPDT
View Details
2 suppliers