The SKY13323-378LF is a pHEMT GaAs FET I/C switch. The switch may be used in transmit/receive applications by connecting the RF common port (INPUT, pin 5) to either the OUTPUT1 or OUTPUT2 port (pin 1 or 3, respectively) using a low loss path (i.e., a positive voltage applied to either VCTL1 or VCTL2 pins). The switch is “reflective short” on the isolated port.
The switch is manufactured in a compact, 1 x 1 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.
0.1-3.0 GHz GaAs SPDT Switch
RF Switch IC 802.11b/g SPDT 3GHz 50Ohm 6-MLPD (1x1)
RF Switch IC 802.11b/g SPDT 3GHz 50Ohm 6-MLPD (1x1)
RF Switch IC 802.11b/g SPDT 3GHz 50Ohm 6-MLPD (1x1)
RF Switch IC 802.11b/g SPDT 3 GHz 50Ohm 6-MLPD (1x1)
| Skyworks Solutions, Inc. | Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches | RF Switches |
| Product Number | SKY13323-378LF | SKY13323-378LF | 683-1334-2-ND | SKY13323-378LF |
| Product Name | 0.1-3.0 GHz GaAs SPDT Switch | RF and Microwave Switch | RF Switches | RF Switches |
| Package Type | Surface Mount; QFN, 6L | MLPD | Surface Mount; 6-XFDFN Exposed Pad | Surface Mount |
| Frequency Range | 100 to 3000 MHz | 100 to 3000 MHz | 100 to 3000 MHz | 100 to 3000 MHz |
| Isolation | 24 to 27 dB | 27 dB | 27 dB | 27 dB |
| Type | Single Pole Double Throw; SPDT (R) | SPDT | Single Pole Double Throw | Single Pole Double Throw |