Skyworks Solutions, Inc. RF Switches SKY13362-389LF

Description
RF Switch IC Cellular SP10T 50Ohm 26-QFN (3x3.8)
Request a Quote Datasheet
Description
RF Switch IC Cellular SP10T 50Ohm 26-QFN (3x3.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1287-SKY13362-389LF-CHP - DigiKey
Thief River Falls, MN, United States
RF Switch IC Cellular SP10T 50Ohm 26-QFN (3x3.8)

RF Switch IC Cellular SP10T 50Ohm 26-QFN (3x3.8)

Buy Now Datasheet
RF Switches - SKY13362-389LF-ND - DigiKey
Thief River Falls, MN, United States
SP10T SWITCH

SP10T SWITCH

Buy Now Datasheet
RF Switches - SKY13362-389LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13362-389LF
RF Switches SKY13362-389LF
RF Switch IC Cellular SP10T 50Ohm 26-QFN (3x3.8)

RF Switch IC Cellular SP10T 50Ohm 26-QFN (3x3.8)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1287-SKY13362-389LF-CHP SKY13362-389LF
Product Name RF Switches RF Switches
Package Type Surface Mount; 26-VFQFN Exposed Pad Surface Mount
Operating Temperature -30 to 90 C (-22 to 194 F) -30 to 90 C (-22 to 194 F)
Frequency Range 400 to 2700 MHz 400 to 2700 MHz
Insertion Loss 1.35 dB 1.35 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TQFN
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Bi-Phase, Plug-in Pin Diode Switch, 100 - 2000 MHz, 50Ω - PAS-2000+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details