The 8B38-01 is a strain gauge input module that isolates, filters, and amplifies full-bridge strain gauge signals from 100Ω to 2kΩ transducers, providing a -5V to +5V analog voltage output. It features a 3.333V excitation source with 3mV/V sensitivity, an 8kHz bandwidth, and 1500Vrms isolation. The module includes input protection against 240VAC continuous overvoltage, transient protection compliant with ANSI/IEEE C37.90.1, and operates from a +5VDC ±5% supply. It has 100dB CMR and 100dB per decade NMR rejection above 8kHz, with accuracy of ±0.05% span and linearity of ±0.02% span. The package measures 1.11" x 1.65" x 0.40" and is rated for operation from -40°C to +85°C. It is UL/cUL listed, CE compliant, and approved for Class I, Division 2 hazardous locations.
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output.
The 8B38 can interface to transducers with a nominal resistance of 100Ω to 2kΩ. Bridge excitation is provided from the module with a stable 10.00V or 3.33V source. Full scale sensitivities of 2mV/V and 3mV/V are offered as standard.
Signal filtering is accomplished with a 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above the filter cutoff frequency. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side.
A special input circuit on the 8B38 module provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients.
Isolation is provided by transformer coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%.
The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | 8B38-01 |
| Product Name | 8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth |
| Data Acquisition | Input Module |
| Form Factor | Modular Bay or Slot System |
| Excitation | Voltage |
| Outputs | Analog Voltage Output |
| User Interface | None |