Skyworks Solutions, Inc. Jitter Attenuators SI5396D-A-GM

Description
The Si5396D 12 -output, ultra-high-performan ce jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications like 56G PAM4 SerDes requiring the highest level of jitter performance. The device has an ultra-low jitter of 69 fs and a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5396D can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote Datasheet
Description
The Si5396D 12 -output, ultra-high-performan ce jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications like 56G PAM4 SerDes requiring the highest level of jitter performance. The device has an ultra-low jitter of 69 fs and a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5396D can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jitter Attenuators - SI5396D-A-GM - Richardson RFPD
Downers Grove, IL, United States
Jitter Attenuators
SI5396D-A-GM
Jitter Attenuators SI5396D-A-GM
The Si5396D 12 -output, ultra-high-performan ce jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications like 56G PAM4 SerDes requiring the highest level of jitter performance. The device has an ultra-low jitter of 69 fs and a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5396D can be quickly and easily configured using ClockBuilder Pro software.

The Si5396D 12 -output, ultra-high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications like 56G PAM4 SerDes requiring the highest level of jitter performance. The device has an ultra-low jitter of 69 fs and a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5396D can be quickly and easily configured using ClockBuilder Pro software.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number SI5396D-A-GM
Product Name Jitter Attenuators
Frequency 1.00E-7 to 0.3500 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Attenuatorsuators - NPRA-20-18000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0200 GHz
Insertion Loss 8 dB
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-MVA-1000+TR-ND - DigiKey
Specs
Attenuation 11.5 to 13 dB
Package Type 8-SMD, No Lead
View Details
ColorConnect Attenuators - AT-24-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details