Skyworks Solutions, Inc. Jitter Attenuators SI5396C-A-GMR

Description
The Si5396C 12 -output, ultra-high-performan ce jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications like 56G PAM4 SerDes requiring the highest level of jitter performance. The device has an ultra-low jitter of 69 fs and a frequency output range up to 720 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5396C can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Description
The Si5396C 12 -output, ultra-high-performan ce jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications like 56G PAM4 SerDes requiring the highest level of jitter performance. The device has an ultra-low jitter of 69 fs and a frequency output range up to 720 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5396C can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Si5396C is a dual DSPLL jitter attenuator with twelve outputs, designed for generating any-frequency clocks from differential or LVCMOS inputs. It supports output frequencies up to 720 MHz for differential signals and up to 250 MHz for LVCMOS, with a typical phase jitter of 95 fs rms. The device features enhanced hitless switching, programmable jitter attenuation bandwidth from 0.1 Hz to 4 kHz, and supports LVDS, LVPECL, LVCMOS, CML, and HCSL output formats. It is housed in a 64-QFN package measuring 9×9 mm and operates from -40 °C to +85 °C. The part uses an external reference and supports I2C or SPI serial interfaces with non-volatile memory for in-circuit programming. It is RoHS-6 compliant and drop-in compatible with the Si5346.

Datasheet Summary
Powered by GS/AI

The Si5396C is a dual DSPLL jitter attenuator with twelve outputs, designed for generating any-frequency clocks from differential or LVCMOS inputs. It supports output frequencies up to 720 MHz for differential signals and up to 250 MHz for LVCMOS, with a typical phase jitter of 95 fs rms. The device features enhanced hitless switching, programmable jitter attenuation bandwidth from 0.1 Hz to 4 kHz, and supports LVDS, LVPECL, LVCMOS, CML, and HCSL output formats. It is housed in a 64-QFN package measuring 9×9 mm and operates from -40 °C to +85 °C. The part uses an external reference and supports I2C or SPI serial interfaces with non-volatile memory for in-circuit programming. It is RoHS-6 compliant and drop-in compatible with the Si5346.

Suppliers

Company
Product
Description
Supplier Links
Jitter Attenuators - SI5396C-A-GMR - Richardson RFPD
Downers Grove, IL, United States
Jitter Attenuators
SI5396C-A-GMR
Jitter Attenuators SI5396C-A-GMR
The Si5396C 12 -output, ultra-high-performan ce jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications like 56G PAM4 SerDes requiring the highest level of jitter performance. The device has an ultra-low jitter of 69 fs and a frequency output range up to 720 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5396C can be quickly and easily configured using ClockBuilder Pro software.

The Si5396C 12 -output, ultra-high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications like 56G PAM4 SerDes requiring the highest level of jitter performance. The device has an ultra-low jitter of 69 fs and a frequency output range up to 720 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5396C can be quickly and easily configured using ClockBuilder Pro software.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number SI5396C-A-GMR
Product Name Jitter Attenuators
Frequency 1.00E-7 to 0.7200 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5326C-C-GMR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 2.00E-6 to 0.3460 GHz
Package Type QFN36
View Details
Attenuators - 2312-QPC4043SRTR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 16-VFLGA Exposed Pad
View Details
Passive GaAs MMIC Attenuator Family - ATN20-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Coaxial Attenuator 300W 3GHz 7/16 - UIYCA300A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details