Skyworks Solutions, Inc. Jitter Attenuators SI5395P-A14056-GM

Description
The Si5395P 12 -output, ultra-high-performan ce jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications like 56G PAM4 SerDes requiring the highest level of jitter performance. The device has an ultra-low jitter of 69 fs and a frequency output range up to 1028 MHz and delivers a 0.07 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5395P can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Description
The Si5395P 12 -output, ultra-high-performan ce jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications like 56G PAM4 SerDes requiring the highest level of jitter performance. The device has an ultra-low jitter of 69 fs and a frequency output range up to 1028 MHz and delivers a 0.07 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5395P can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Si5395P is a 12-output, ultra-low jitter clock multiplier and jitter attenuator designed for high-performance applications such as 56G PAM4 SerDes. It supports input frequencies from 8 kHz to 750 MHz (differential) or 8 kHz to 250 MHz (LVCMOS), and generates output frequencies from 100 Hz to 1028 MHz (differential) or 100 Hz to 250 MHz (LVCMOS). It achieves 69 fs RMS phase jitter in P-grade operation and meets ITU-T G.8262 and G.8262.1 EEC standards. The device integrates all PLL components on-chip, features enhanced hitless switching with 0.2 ns typical transient, and supports free-run, holdover, and synchronous modes. It is housed in a 64-QFN package measuring 9×9 mm and operates from -40 to +85 °C. Configuration is enabled via I2C or SPI with in-circuit non-volatile memory, and output standards include LVDS, LVPECL, LVCMOS, CML, and HCSL.

Datasheet Summary
Powered by GS/AI

The Si5395P is a 12-output, ultra-low jitter clock multiplier and jitter attenuator designed for high-performance applications such as 56G PAM4 SerDes. It supports input frequencies from 8 kHz to 750 MHz (differential) or 8 kHz to 250 MHz (LVCMOS), and generates output frequencies from 100 Hz to 1028 MHz (differential) or 100 Hz to 250 MHz (LVCMOS). It achieves 69 fs RMS phase jitter in P-grade operation and meets ITU-T G.8262 and G.8262.1 EEC standards. The device integrates all PLL components on-chip, features enhanced hitless switching with 0.2 ns typical transient, and supports free-run, holdover, and synchronous modes. It is housed in a 64-QFN package measuring 9×9 mm and operates from -40 to +85 °C. Configuration is enabled via I2C or SPI with in-circuit non-volatile memory, and output standards include LVDS, LVPECL, LVCMOS, CML, and HCSL.

Suppliers

Company
Product
Description
Supplier Links
Jitter Attenuators - SI5395P-A14056-GM - Richardson RFPD
Downers Grove, IL, United States
Jitter Attenuators
SI5395P-A14056-GM
Jitter Attenuators SI5395P-A14056-GM
The Si5395P 12 -output, ultra-high-performan ce jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications like 56G PAM4 SerDes requiring the highest level of jitter performance. The device has an ultra-low jitter of 69 fs and a frequency output range up to 1028 MHz and delivers a 0.07 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5395P can be quickly and easily configured using ClockBuilder Pro software.

The Si5395P 12 -output, ultra-high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications like 56G PAM4 SerDes requiring the highest level of jitter performance. The device has an ultra-low jitter of 69 fs and a frequency output range up to 1028 MHz and delivers a 0.07 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5395P can be quickly and easily configured using ClockBuilder Pro software.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number SI5395P-A14056-GM
Product Name Jitter Attenuators
Frequency 1.00E-7 to 1.03 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D06628-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
0.01 - 48 GHz, SOI 6-Bit Digital Attenuator - QPC0045 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0100 to 48 GHz
View Details
1dB DC - 40GHz MMIC Differential Attenuator - ATD01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator 300W 3GHz 7/16 - UIYCA300A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details