Win Source Part Number: 1267082-SI5395K-A105
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Multiplier, Jitter Attenuator
Package: Tape & Reel (TR)
Frequency - Max: 350MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: LVCMOS
Output: CML, HCSL, LVDS, LVPECL, LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 1.89V, 3.14V ~ 3.47V
Package / Case: 64-TFLGA Exposed Pad
Supplier Device Package: 64-LGA (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-SI5395K-A10591-G
Base Product Number: SI5395
Clock Synthesizer / Jitter Cleaner Single PLL jitter attenuator with 48MHz int crystal: 12-outputs up to 350 MHz; integer+fractional Product overview: SI5395K-A10591-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48MHz, 350 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 48MHz, 350 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5395K-A10591-G
SINGLE PLL JITTER ATTENUATOR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 1267082-SI5395K-A10591-GMR | 728-SI5395K-A10591-GMR | SI5395K-A10591-GMR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | 48MHz 350 MHz Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVDS, LVPECL, LVCMOS | ||
| Package Type | Surface Mount; 64-TFLGA Exposed Pad | Reel | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.47 volts |